ASTM International - ASTM A266/A266M-11
Standard Specification for Carbon Steel Forgings for Pressure Vessel Components
| Organization: | ASTM International |
| Publication Date: | 1 October 2011 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Steels for pressure purposes): | 77.140.30 |
| ICS Code (Iron and steel forgings): | 77.140.85 |
scope:
1.1 This specification covers four grades of carbon steel forgings for boilers, pressure vessels, and associated equipment.
Note 1-Designations have been changed as follows:
| Current | Formerly |
| Grade 1 | Class 1 |
| Grade 2 | Class 2 |
| Grade 3 | Class 3 |
| Grade 4 | Class 4 |
1.2 Supplementary requirements are provided for use when additional testing or inspection is desired. These shall apply only when specified individually by the purchaser in the order.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.4 Unless the order specifies the applicable "M" specification designation, the material shall be furnished to the inch-pound units.
abstract:
This specification covers four grades of carbon steel forgings for boiler and pressure vessel components, and associated equipment. Materials shall be manufactured by melting process and... View More
Document History