ASTM International - ASTM D4701-00(2011)

Standard Specification for Technical Grade Methylene Chloride

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2011
Status: inactive
Page Count: 2
ICS Code (Halogenated hydrocarbons): 71.080.20
scope:

1.1 This specification covers technical grade methylene chloride.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-See Practices D3844 and D4276 and STP 403A for additional important information on solvent handling and solvent properties.

abstract:

This specification covers technical grade methylene chloride. Technical grade methylene chloride shall conform to the requirements prescribed. Tests shall be performed to determine the property... View More

Document History

January 1, 2020
Standard Specification for Technical Grade Methylene Chloride
1.1 This specification covers technical grade methylene chloride. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard....
June 1, 2015
Standard Specification for Technical Grade Methylene Chloride
1.1 This specification covers technical grade methylene chloride. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard....
ASTM D4701-00(2011)
August 1, 2011
Standard Specification for Technical Grade Methylene Chloride
1.1 This specification covers technical grade methylene chloride. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.3...
January 1, 2006
Standard Specification for Technical Grade Methylene Chloride
1.1 This specification covers technical grade methylene chloride. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of...
January 10, 2000
Standard Specification for Technical Grade Methylene Chloride
1.1 This specification covers technical grade methylene chloride. Note-See Practices D3844 and D4276 and STP403A for additional important information on solvent handling and solvent properties.
Advertisement