ASTM International - ASTM D6647-01(2011)

Standard Test Method for Determination of Acid Soluble Iron Via Atomic Absorption

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2011
Status: inactive
Page Count: 4
ICS Code (Test conditions and procedures in general): 19.020
ICS Code (Physicochemical methods of analysis): 71.040.50
significance And Use:

In certain applications, such as acid purification, acidic food or chemical purification or decolorization, or other applications wherein iron may be leached out of the carbon, the use of... View More

scope:

1.1 This test method covers the determination of the acid soluble iron content of granular and powdered activated carbons, using an atomic absorption spectroscopy method by direct aspiration. Hydrochloric acid is used to extract the iron. This test method is not directly usable to determine the total iron concentration of a sample.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For a specific hazard statement, see Section 8.

Document History

March 1, 2026
Standard Test Method for Determination of Acid Soluble Iron via Atomic Absorption
1.1 This test method covers the determination of acid-soluble iron content in granular and powdered activated carbons using suitable analytical equipment. This test method involves extracting the...
October 1, 2024
Standard Test Method for Determination of Acid Soluble Iron via Atomic Absorption
5.1 In certain applications, such as acid purification, acidic food or chemical purification or decolorization, or other applications wherein iron may be leached out of the carbon, the use of...
May 1, 2018
Standard Test Method for Determination of Acid Soluble Iron via Atomic Absorption
5.1 In certain applications, such as acid purification, acidic food or chemical purification or decolorization, or other applications wherein iron may be leached out of the carbon, the use of...
ASTM D6647-01(2011)
September 1, 2011
Standard Test Method for Determination of Acid Soluble Iron Via Atomic Absorption
In certain applications, such as acid purification, acidic food or chemical purification or decolorization, or other applications wherein iron may be leached out of the carbon, the use of acid-washed...
October 1, 2006
Standard Test Method for Determination of Acid Soluble Iron Via Atomic Absorption
In certain applications, such as acid purification, acidic food or chemical purification or decolorization, or other applications wherein iron may be leached out of the carbon, the use of acid-washed...
April 10, 2001
Standard Test Method for Determination of Acid Soluble Iron Via Atomic Absorption
1.1 This test method covers the determination of the acid soluble iron content of granular and powdered activated carbons, using an atomic absorption spectroscopy method by direct aspiration....
Advertisement