ASTM International - ASTM B232/B232M-11
Standard Specification for Concentric-Lay-Stranded Aluminum Conductors, Coated-Steel Reinforced (ACSR)
| Organization: | ASTM International |
| Publication Date: | 1 October 2011 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Cables): | 29.060.20 |
scope:
1.1 This specification covers concentric-lay-stran
1.2 ACSR covered by this specification has nine types of coated steel core wire which are designated by abbreviations as follows (Explanatory Note 2):
1.2.1 ACSR/GA or ACSR/GA2-ACSR using Class A zinc-coated steel wire,
1.2.2 ACSR/GC or ACSR/GC2-ACSR using Class C zinc-coated steel wire,
1.2.3 ACSR/MA or ACSR/MA2-ACSR using Class A Zn-5A1-MM coated steel wire,
1.2.4 ACSR/HS or ACSR/GA3-ACSR using Class A zinc-coated high-strength steel wires,
1.2.5 ACSR/MS or ACSR/MA3-ACSR using Class A Zn-5A1-MM coated high-strength steel wires,
1.2.6 ACSR/GA4-ACSR using Class A zinc-coated extra-high-strength steel wires,
1.2.7 ACSR/MA4-ACSR using Class A Zn-5A1-MM coated extra-high-strength steel wires,
1.2.8 ACSR/GA5-ACSR using Class A zinc-coated ultra-high-strength steel wires,
1.2.9 ACSR/MA5-ACSR using Class A Zn-5Al-MM coated ultra-high-strength steel wires.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
abstract:
This specification covers concentric-lay-stran
Document History