ASTM International - ASTM D3531/D3531M-11

Standard Test Method for Resin Flow of Carbon Fiber-Epoxy Prepreg

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2011
Status: inactive
Page Count: 3
ICS Code (Reinforced plastics): 83.120
significance And Use:

This test method is used to obtain the resin flow of carbon fiber-epoxy prepreg tape or sheet material. It is suitable for comparing lots of material of supposedly the same characteristics and... View More

scope:

1.1 This test method covers the determination of the amount of resin flow that will take place from prepreg tape or sheet under given conditions of temperature and pressure.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.2.1 Within the text, inch-pound units are shown in brackets.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2024
Standard Test Method for Resin Flow of Carbon Fiber-Epoxy Prepreg
1.1 This test method covers the determination of the amount of resin flow that will take place from carbon fiber-epoxy prepreg material (fabric, tape or sheet) under given conditions of temperature...
November 1, 2016
Standard Test Method for Resin Flow of Carbon Fiber-Epoxy Prepreg
5.1 This test method is used to obtain the resin flow of carbon fiber-epoxy prepreg tape or sheet material. It is suitable for comparing lots of material of supposedly the same characteristics and...
ASTM D3531/D3531M-11
October 1, 2011
Standard Test Method for Resin Flow of Carbon Fiber-Epoxy Prepreg
This test method is used to obtain the resin flow of carbon fiber-epoxy prepreg tape or sheet material. It is suitable for comparing lots of material of supposedly the same characteristics and also...
Advertisement