ASTM International - ASTM E1115-02

Standard Test Method for Evaluation of Surgical Hand Scrub Formulations

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 February 2002
Status: inactive
Page Count: 5
ICS Code (Disinfectants and antiseptics): 11.080.20
ICS Code (Chemicals for industrial and domestic disinfection purposes): 71.100.35
significance And Use:

The procedure in this test method should be used to evaluate the activity of the test formulation in reducing the bacterial population of the hands immediately after a single use and to determine... View More

scope:

1.1 This test method is designed to measure the reduction of microbial flora on the skin. It is intended for determining both immediate and persistent microbial reductions, after single or repetitive treatments, or both. It may also be used to measure cumulative antimicrobial activity after repetitive treatments.

1.2 A knowledge of microbiological techniques is required for these procedures.

1.3 In this method, metric units are used for all applications, except for distance, in which case inches are used and metric units follow in parentheses.

1.4 Performance of this procedure requires the knowledge of regulations pertaining to the protection of human subjects.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2024
Standard Test Method for Evaluation of Surgical Hand Scrub Formulations
1.1 This test method is designed to measure the reduction of microbial flora on the skin. It is intended for determining both immediate and persistent (continuing antimicrobial effect) microbial...
November 1, 2017
Standard Test Method for Evaluation of Surgical Hand Scrub Formulations
1.1 This test method is designed to measure the reduction of microbial flora on the skin. It is intended for determining both immediate and persistent (continuing antimicrobial effect) microbial...
August 1, 2011
Standard Test Method for Evaluation of Surgical Hand Scrub Formulations
1.1 This test method is designed to measure the reduction of microbial flora on the skin. It is intended for determining both immediate and persistent (continuing antimicrobial effect) microbial...
April 1, 2010
Standard Test Method for Evaluation of Surgical Hand Scrub Formulations
1.1 This test method is designed to measure the reduction of microbial flora on the skin. It is intended for determining both immediate and persistent (continuing antimicrobial effect) microbial...
ASTM E1115-02
February 10, 2002
Standard Test Method for Evaluation of Surgical Hand Scrub Formulations
1.1 This test method is designed to measure the reduction of microbial flora on the skin. It is intended for determining both immediate and persistent microbial reductions, after single or repetitive...
Advertisement