ASTM International - ASTM B456-11e1
Standard Specification for Electrodeposited Coatings of Copper Plus Nickel Plus Chromium and Nickel Plus Chromium
| Organization: | ASTM International |
| Publication Date: | 1 June 2011 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Metallic coatings): | 25.220.40 |
scope:
1.1 This specification covers requirements for several types and grades of electrodeposited copper plus nickel plus chromium or nickel plus chromium coatings on steel, nickel plus chromium coatings on copper and copper alloys, nickel plus chromium coatings on Type 300 and 400 series stainless steel and copper plus nickel plus chromium coatings on aluminum and its alloys and zinc alloys for applications where both appearance and protection of the basis metal against corrosion are important. Five grades of coatings are provided to correspond with the service conditions under which each is expected to provide satisfactory performance: namely, extended very severe, very severe, severe, moderate, and mild. Definitions and typical examples of these service conditions are provided in Appendix X1.
1.2 This specification does not cover the requirements for the plating on plastics, see Specification B604.
1.3 The following hazards caveat pertains only to the test methods portions, Appendix X2, Appendix X3, Appendix X4, and Appendix X5 of this specification: This standard does not purport to address all of safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification establishes the requirements for several types and grades of electrodeposited copper plus nickel plus chromium and nickel plus chromium coatings on steel, copper, copper alloys,... View More
Document History
Chromium and Nickel Plus Chromium
Chromium and Nickel Plus Chromium