ASTM International - ASTM F620-11

Standard Specification for Titanium Alloy Forgings for Surgical Implants in the Alpha Plus Beta Condition

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2011
Status: inactive
Page Count: 3
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

1.1 This specification covers the requirements for titanium alloy forgings for surgical implants, in the alpha plus beta condition, when the material forged conforms to Specifications F136 (UNS R56401), F1295 (UNS R56700), F1472 (UNS R56400), or F2066 (UNS R58150).

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers alpha plus beta titanium alloy forgings for use in surgical implants such as orthopaedic medical devices. The products should be forged by hammering, pressing, extruding,... View More

Document History

February 1, 2020
Standard Specification for Titanium Alloy Forgings for Surgical Implants in the Alpha Plus Beta Condition
1.1 This specification covers the requirements for titanium alloy forgings for surgical implants, in the alpha plus beta condition, when the material forged conforms to Specifications F136 (UNS...
December 1, 2015
Standard Specification for Titanium Alloy Forgings for Surgical Implants in the Alpha Plus Beta Condition
1.1 This specification covers the requirements for titanium alloy forgings for surgical implants, in the alpha plus beta condition, when the material forged conforms to Specifications F136 (UNS...
ASTM F620-11
December 1, 2011
Standard Specification for Titanium Alloy Forgings for Surgical Implants in the Alpha Plus Beta Condition
1.1 This specification covers the requirements for titanium alloy forgings for surgical implants, in the alpha plus beta condition, when the material forged conforms to Specifications F136 (UNS...
May 1, 2006
Standard Specification for Alpha Plus Beta Titanium Alloy Forgings for Surgical Implants
This specification covers alpha plus beta titanium alloy forgings for use in surgical implants such as orthopaedic medical devices. The products should be forged by hammering, pressing, extruding, or...
May 10, 2000
Standard Specification for Alpha Plus Beta Titanium Alloy Forgings for Surgical Implants
1.1 This specification covers the requirements for titanium 6 aluminum-4 vanadium ELI (extra low interstial) alloy forgings for surgical implants. 1.2 The values stated in inch-pound units are to be...
Advertisement