ASTM International - ASTM F1537-11

Standard Specification for Wrought Cobalt-28Chromium-6Molybdenum Alloys for Surgical Implants (UNS R31537, UNS R31538, and UNS R31539)

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 November 2011
Status: inactive
Page Count: 4
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

1.1 This specification covers the chemical, mechanical, and metallurgical requirements for three wrought cobalt-28chromium-6molybdenum alloys used for surgical implants. The properties specified apply specifically to wrought bar, rod, and wire.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers the chemical, mechanical, and metallurgical requirements for three wrought cobalt-28chromium-6molybdenum alloys used for surgical implants. The properties... View More

Document History

March 1, 2020
Standard Specification for Wrought Cobalt-28Chromium-6Molybdenum Alloys for Surgical Implants (UNS R31537, UNS R31538, and UNS R31539)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for three wrought cobalt-28chromium-6molybdenum alloys used for surgical implants. The properties specified...
ASTM F1537-11
November 15, 2011
Standard Specification for Wrought Cobalt-28Chromium-6Molybdenum Alloys for Surgical Implants (UNS R31537, UNS R31538, and UNS R31539)
This specification covers the chemical, mechanical, and metallurgical requirements for three wrought cobalt-28chromium-6molybdenum alloys used for surgical implants. The properties specified apply...
October 1, 2008
Standard Specification for Wrought Cobalt-28Chromium-6Molybdenum Alloys for Surgical Implants (UNS R31537, UNS R31538, and UNS R31539)
This specification covers the chemical, mechanical, and metallurgical requirements for three wrought cobalt-28chromium-6molybdenum alloys used for surgical implants. The properties specified apply...
July 1, 2007
Standard Specification for Wrought Cobalt-28Chromium-6Molybdenum Alloys for Surgical Implants (UNS R31537, UNS R31538, and UNS R31539)
1.1 This specification covers the chemical, mechanical, and metallurgical requirements for three wrought cobalt-28chromium-6molybdenum alloys used for surgical implants. The properties specified...
May 10, 2000
Standard Specification for Wrought Cobalt-28-Chromium-6-Molybdenum Alloy for Surgical Implants (UNS R31537, UNS R31538, and UNS R31539)
1.1 This specification covers the material requirements of wrought cobalt-28-chromium-6-molybdenum alloy used for surgical implants. Material conforming to this specification has been evaluated for...
Advertisement