ASTM International - ASTM E1137-97
Standard Specification for Industrial Platinum Resistance Thermometers
| Organization: | ASTM International |
| Publication Date: | 10 November 1997 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Temperature-measuring instruments): | 17.200.20 |
scope:
1.1 This specification covers the requirements for metal-sheathed industrial platinum resistance thermometers (PRT's) suitable for direct immersion temperature measurement. It applies to PRT's with an average temperature coefficient of resistance between 0 and 100°C of 0.385%/°C and nominal resistance at 0°C of 100 [omega] or other specified value. This specification covers PRT's suitable for all or part of the temperature range -200 to 650°C. The resistance-temperatu
1.2 The values of temperature in this specification are based on the International Temperature Scale of 1990 (ITS-90) .
Document History