ASTM International - ASTM A660/A660M-11
Standard Specification for Centrifugally Cast Carbon Steel Pipe for High-Temperature Service
| Organization: | ASTM International |
| Publication Date: | 1 November 2011 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
scope:
1.1 This specification covers carbon steel pipe made by the centrifugal casting process intended for use in high-temperature, high-pressure service. Pipe ordered under this specification shall be suitable for fusion welding, bending, and other forming operations.
1.2 Several grades of carbon steels are covered. Their compositions are given in Table 1.
1.3 Supplementary requirements (S1 to S9) of an optional nature are provided. The supplementary requirements call for additional tests to be made, and when desired shall be so stated in the order, together with the number of such tests required.
1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of each other. Combining values from the two systems may result in nonconformance with the specification.
abstract:
This specification covers carbon steel pipe made by the centrifugal casting process intended for use in high-temperature, high-pressure service. This pipe shall be suitable for fusion welding,... View More
Document History