ASTM International - ASTM C1692-11

Standard Practice for Construction and Testing of Autoclaved Aerated Concrete (AAC) Masonry

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2011
Status: inactive
Page Count: 4
ICS Code (Concrete and concrete products): 91.100.30
significance And Use:

This practice applies to the materials and methods used in the construction of AAC masonry. It directly references the AAC materials standards under the jurisdiction of ASTM Committee C27 and the... View More

scope:

1.1 This practice applies to construction and testing of masonry made of AAC units. It includes or references terminology, material specifications, and methods of test. It references specifications and test methods.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2025
Standard Practice for Construction and Testing of Autoclaved Aerated Concrete (AAC) Masonry
1.1 This practice applies to construction and testing of masonry made of AAC units. It includes or references terminology, material specifications, and methods of test. It references specifications...
September 1, 2018
Standard Practice for Construction and Testing of Autoclaved Aerated Concrete (AAC) Masonry
1.1 This practice applies to construction and testing of masonry made of AAC units. It includes or references terminology, material specifications, and methods of test. It references specifications...
ASTM C1692-11
December 1, 2011
Standard Practice for Construction and Testing of Autoclaved Aerated Concrete (AAC) Masonry
1.1 This practice applies to construction and testing of masonry made of AAC units. It includes or references terminology, material specifications, and methods of test. It references specifications...
December 15, 2010
Standard Practice for Construction and Testing of Autoclaved Aerated Concrete (AAC) Masonry
1.1 This practice applies to construction and testing of masonry made of AAC units. It includes or references terminology, material specifications, and methods of test. It references specifications...
July 1, 2009
Standard Practice for Construction and Testing of Autoclaved Aerated Concrete (AAC) Masonry
1.1 This practice applies to construction and testing of masonry made of AAC units. It includes or references terminology, material specifications, and methods of test. It references specifications...
Advertisement