ASTM International - ASTM E660-90(2011)
Standard Practice for Accelerated Polishing of Aggregates or Pavement Surfaces Using a Small-Wheel, Circular Track Polishing Machine
| Organization: | ASTM International |
| Publication Date: | 1 September 2011 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Road construction materials): | 93.080.20 |
significance And Use:
The use of laboratory obtained polishing curves and speed gradients on proposed aggregate combinations and pavement mixtures are helpful tools in predicting the polishing characteristics of these... View More
scope:
1.1 This practice describes a laboratory procedure for estimating the extent to which aggregates or pavement surfaces are likely to polish when subjected to traffic. Specimens to be evaluated for polishing resistance are placed in a circular track and subjected to the wearing action of four small-diameter, pneumatic tires without use of abrasive or water. Terminal polish is achieved after approximately 8 h of exposure.
Document History