ASTM International - ASTM E1292-94(2011)

Standard Specification for Gravity Convection and Forced Ventilation Incubators

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2011
Status: inactive
Page Count: 2
ICS Code (Biology. Botany. Zoology): 07.080
ICS Code (Veterinary medicine): 11.220
scope:

1.1 This specification covers the performance requirements for general purpose air incubators ordinarily used for incubating procedures, which have an incubating chamber up to 0.6 m3 (25 ft3) in volume. It is applicable to gravity and forced ventilation incubators designed to operate over all or part of the temperature range from 5°C above ambient to 75°C.

1.2 This specification does not include any requirements for the safe handling of harmful or disease bearing organisms.

The following precautionary caveat pertains only to the test method portions, Sections 4, 5, and 6, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the performance requirements for general-purpose air incubators ordinarily used for incubating procedures. It is applicable to gravity and forced ventilation incubators... View More

Document History

January 1, 2022
Standard Specification for Gravity Convection and Forced Ventilation Incubators
1.1 This specification covers the performance requirements for general purpose air incubators ordinarily used for incubating procedures, which have an incubating chamber up to 0.6 m3 (25 ft3) in...
July 1, 2016
Standard Specification for Gravity Convection and Forced Ventilation Incubators
1.1 This specification covers the performance requirements for general purpose air incubators ordinarily used for incubating procedures, which have an incubating chamber up to 0.6 m3 (25 ft3) in...
ASTM E1292-94(2011)
December 1, 2011
Standard Specification for Gravity Convection and Forced Ventilation Incubators
1.1 This specification covers the performance requirements for general purpose air incubators ordinarily used for incubating procedures, which have an incubating chamber up to 0.6 m3 (25 ft3) in...
November 1, 2006
Standard Specification for Gravity Convection and Forced Ventilation Incubators
1.1 This specification covers the performance requirements for general purpose air incubators ordinarily used for incubating procedures, which have an incubating chamber up to 0.6 m3 (25 ft3) in...
February 15, 1994
Standard Specification for Gravity Convection and Forced Ventilation Incubators
1.1 This specification covers the performance requirements for general purpose air incubators ordinarily used for incubating procedures, which have an incubating chamber up to 0.6 m3 (25 ft3) in...
February 15, 1994
Standard Specification for Gravity Convection and Forced Ventilation Incubators
1.1 This specification covers the performance requirements for general purpose air incubators ordinarily used for incubating procedures, which have an incubating chamber up to 0.6 m3 (25 ft3) in...
Advertisement