ASTM International - ASTM F593-02(2008)e1

Standard Specification for Stainless Steel Bolts, Hex Cap Screws, and Studs

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2008
Status: inactive
Page Count: 8
ICS Code (Bolts, screws, studs): 21.060.10
significance And Use:

For the purposes of determining compliance with the specified limits for properties listed in this specification, an observed value or calculated value shall be rounded in accordance with Practice... View More

scope:

1.1 This specification covers the requirements for stainless steel bolts, hex cap screws, and studs 0.25 to 1.50 in., inclusive, in nominal diameter in a number of alloys in common use and intended for service applications requiring general corrosion resistance.

1.2 Seven groups of stainless steel alloys are covered, including twelve austenitic, two ferritic, four martensitic, and one precipitation hardening.

GroupAlloys

A

Condition

B

1 304, 305, 384, 304 L, (CW) cold worked

C

18-9LW, 302HQ

D

2 316, 316 L (CW) cold worked

C

3 321, 347 (CW) cold worked

C

4 430

E

(CW) cold worked

C

5 410

F

(H) hardened and tempered
6 431 (H) hardened and tempered
7 630 (AH) age hardened

A Unless otherwise specified on the inquiry and order, the choice of an alloy from within a group shall be at the discretion of the fastener manufacturer (see 6.1).

B See 4.2 for options.

C Sizes 0.75 in. and larger may be hot worked and solution annealed.

D When approved by the purchaser, Alloys 303, 303Se, or XM1 may be furnished.

E When approved by the purchaser, Alloy 430F may be furnished.

F When approved by the purchaser, Alloys 416 or 416Se may be furnished.


1.3 Supplementary requirements of an optional nature are provided, applicable only when agreed upon between the manufacturer and the purchaser at the time of the inquiry and order.

1.4 Suitable nuts for use with bolts, hex cap screws, and studs included in this specification are covered by Specification F594. Unless otherwise specified, all nuts used on these fasteners shall conform to the requirements of Specification F594, shall be of the same alloy group, and shall have a specified minimum proof stress equal to or greater than the specified minimum full-size tensile strength of the externally threaded fastener.

1.5 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2024
Standard Specification for Stainless Steel Bolts, Hex Cap Screws, and Studs
1.1 This specification covers the requirements for stainless steel bolts, hex cap screws, and studs 0.25 to 1.50 in., inclusive, in nominal diameter in a number of alloys in common use and intended...
November 1, 2022
Standard Specification for Stainless Steel Bolts, Hex Cap Screws, and Studs
1.1 This specification covers the requirements for stainless steel bolts, hex cap screws, and studs 0.25 to 1.50 in., inclusive, in nominal diameter in a number of alloys in common use and intended...
June 1, 2017
Standard Specification for Stainless Steel Bolts, Hex Cap Screws, and Studs
1.1 This specification covers the requirements for stainless steel bolts, hex cap screws, and studs 0.25 to 1.50 in., inclusive, in nominal diameter in a number of alloys in common use and intended...
December 1, 2013
Standard Specification for Stainless Steel Bolts, Hex Cap Screws, and Studs
1.1 This specification covers the requirements for stainless steel bolts, hex cap screws, and studs 0.25 to 1.50 in., inclusive, in nominal diameter in a number of alloys in common use and intended...
December 1, 2013
Standard Specification for Stainless Steel Bolts, Hex Cap Screws, and Studs
1.1 This specification covers the requirements for stainless steel bolts, hex cap screws, and studs 0.25 to 1.50 in., inclusive, in nominal diameter in a number of alloys in common use and intended...
April 1, 2013
Standard Specification for Stainless Steel Bolts, Hex Cap Screws, and Studs
1.1 This specification covers the requirements for stainless steel bolts, hex cap screws, and studs 0.25 to 1.50 in., inclusive, in nominal diameter in a number of alloys in common use and intended...
May 1, 2008
Standard Specification for Stainless Steel Bolts, Hex Cap Screws, and Studs
1.1 This specification covers the requirements for stainless steel bolts, hex cap screws, and studs 0.25 to 1.50 in., inclusive, in nominal diameter in a number of alloys in common use and intended...
ASTM F593-02(2008)e1
May 1, 2008
Standard Specification for Stainless Steel Bolts, Hex Cap Screws, and Studs
1.1 This specification covers the requirements for stainless steel bolts, hex cap screws, and studs 0.25 to 1.50 in., inclusive, in nominal diameter in a number of alloys in common use and intended...
April 10, 2002
Standard Specification for Stainless Steel Bolts, Hex Cap Screws, and Studs
1.1 This specification covers the requirements for stainless steel bolts, hex cap screws, and studs 0.25 to 1.50 in., .inclusive, in nominal diameter in a number of alloys in common use and intended...
April 10, 2002
Standard Specification for Stainless Steel Bolts, Hex Cap Screws, and Studs
1.1 This specification covers the requirements for stainless steel bolts, hex cap screws, and studs 0.25 to 1.50 in., .inclusive, in nominal diameter in a number of alloys in common use and intended...
April 10, 2002
Standard Specification for Stainless Steel Bolts, Hex Cap Screws, and Studs
1.1 This specification covers the requirements for stainless steel bolts, hex cap screws, and studs 0.25 to 1.50 in., .inclusive, in nominal diameter in a number of alloys in common use and intended...
April 10, 2002
Standard Specification for Stainless Steel Bolts, Hex Cap Screws, and Studs
1.1 This specification covers the requirements for stainless steel bolts, hex cap screws, and studs 0.25 to 1.50 in., .inclusive, in nominal diameter in a number of alloys in common use and intended...
April 10, 2002
Standard Specification for Stainless Steel Bolts, Hex Cap Screws, and Studs
1.1 This specification covers the requirements for stainless steel bolts, hex cap screws, and studs 0.25 to 1.50 in., .inclusive, in nominal diameter in a number of alloys in common use and intended...
Advertisement