ASTM International - ASTM C1266-02(2011)
Standard Test Method for Flow Characteristics of Preformed Tape Sealants
| Organization: | ASTM International |
| Publication Date: | 1 December 2011 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
significance And Use:
Tape sealants are tacky, deformable solids, which are used under compression between two or more surfaces of similar or dissimilar substrates in a variety of sealing applications. These tapes are... View More
scope:
1.1 This test method describes a laboratory procedure for determining the flow characteristics of preformed tape sealants after a specified time, temperature, and load.
1.2 The values stated in SI units are to be regarded as the standard. The inch-pound units given in parentheses are provided for information purposes only.
1.3 The committee with jurisdiction of this specification is not aware of any similar specification within ISO or any other organization.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History