ASTM International - ASTM B32-00

Standard Specification for Solder Metal

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2000
Status: inactive
Page Count: 9
scope:

1.1 This specification covers solder metal alloys (commonly known as soft solders) used in non-electronic applications, including but not limited to, tin-lead, tin-antimony, tin-antimony-copper-silver, tin-antimony-coppersilver-nickel, tin-silver, tin-copper-silver, and lead-tin-silver, used for the purpose of joining together two or more metals at temperatures below their melting points. Electronic grade solder alloys and fluxed and non-fluxed solid solders for electronic soldering applications are not covered by this specification as they are under the auspices of IPC - Association Connecting Electronic Industries.

1.1.1 These solders include those alloys having a liquidus temperature not exceeding 800oF (430oC).

1.1.2 This specification includes solders in the form of solid bars, ingots, powder and special forms, and in the form of solid and flux-core ribbon, wire, and solder paste.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2020
Standard Specification for Solder Metal
1.1 This specification covers solder metal alloys (commonly known as soft solders) used in non-electronic applications, including but not limited to, tin-lead, tin-antimony,...
October 1, 2014
Standard Specification for Solder Metal
1.1 This specification covers solder metal alloys (commonly known as soft solders) used in non-electronic applications, including but not limited to, tin-lead, tin-antimony,...
May 1, 2008
Standard Specification for Solder Metal
1.1 This specification covers solder metal alloys (commonly known as soft solders) used in non-electronic applications, including but not limited to, tin-lead, tin-antimony,...
November 1, 2004
Standard Specification for Solder Metal
1.1 This specification covers solder metal alloys (commonly known as soft solders) used in non-electronic applications, including but not limited to, tin-lead, tin-antimony,...
August 10, 2003
Standard Specification for Solder Metal
1.1 This specification covers solder metal alloys (commonly known as soft solders) used in non-electronic applications, including but not limited to, tin-lead, tin-antimony,...
October 10, 2000
Standard Specification for Solder Metal
1.1 This specification covers solder metal alloys (commonly known as soft solders) used in non-electronic applications, including but not limited to, tin-lead, tin-antimony,...
ASTM B32-00
October 10, 2000
Standard Specification for Solder Metal
1.1 This specification covers solder metal alloys (commonly known as soft solders) used in non-electronic applications, including but not limited to, tin-lead, tin-antimony,...
Advertisement