ASTM International - ASTM B619-10e1

Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2010
Status: inactive
Page Count: 6
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

1.1 This specification covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007; UNS N06975; UNS N08320; UNS N06002; UNS N06022; UNS N06035; UNS N06058; UNS N06059; UNS N06200; UNS N10362; UNS N06985; UNS N06030; UNS R30556; UNS N08031; UNS N06230; UNS N06686; UNS N06210; and UNS R20033) as shown in Table 1.

1.2 This specification covers pipe in Schedules 5S, 10S, 40S, and 80S through 8-in. nominal pipe size and larger as set forth in ANSI B36.19 (see Table 2).

1.3 Two classes of pipe are covered as follows:

1.3.1 Class I-As welded and solution annealed or welded and sized and solution annealed.

1.3.2 Class II-Welded, cold worked, and solution annealed.

1.4 All pipe shall be furnished in the solution annealed and descaled condition. When atmosphere control is used, descaling is not necessary.

1.5 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

TABLE 1 Chemical Requirements

Composition Limits, %
NiCrMo FeWCSi
max
Co MnVP
max
S
max
Ti CuCb
(Nb)
+Ta
Al ZrLaNBCb
(Nb)
TaNi+
Mo
Mg
Ni-Mo Alloys
N10001remainder

A

1.0 max26.0- 30.04.0-6.0...0.05 max1.0 2.5 max1.0 max0.2- 0.40.040.03... ......
N10665remainder

A

1.0 max26.0- 30.02.0 max...0.02 max0.10 1.0 max1.0 max... 0.040.03.........
N1067565.0 min1.0- 3.027.0- 32.01.0-3.03.0 max0.01 max0.103.0 max3.0 max0.20 max0.0300.010 0.20 max0.20 max... 0.50 max0.10 max... ......0.20 max0.20 max94.0- 98.0
N10629remainder

A

0.5- 1.526.0- 30.01.0-6.0...0.01 max0.052.5 max1.5 max...0.040.01 ...0.5 max...0.1- 0.5............ .........
N10624remainder

A

6.0- 10.021.0- 25.05.0-8.0...0.01 max0.10 1.0 max1.0 max... 0.0250.01...0.5 max... ............... .........
Ni-Mo-Cr-Fe Alloy
N10242remainder

A

7.0- 9.024.0- 26.02.0 max0.03 max0.801.00 max0.80 max0.0300.0150.50 max0.50 max0.006 max
Low C Ni-Cr-Mo Alloys
N10276remainder

A

14.5- 16.515.0- 17.04.0-7.03.0- 4.50.010 max0.08 2.5 max1.0 max0.35 max 0.040.03.........
N06022remainder

A

20.0- 22.512.5- 14.52.0-6.02.5- 3.50.015 max0.08 2.5 max0.5 max0.35 max0.020.02... ......
N06035remainder

A

32.25-
34.25
7.60-
9.00
2.00 max0.60 max0.050 max0.601.00 max0.50 max0.20 max0.0300.015...0.30 max...0.40 max
N06455remainder

A

14.0- 18.014.0- 17.03.0 max...0.015 max0.08 2.0 max1.0 max... 0.040.030.70 max......
Ni-Cr-Fe-Mo-Cu Alloys
N06007remainder

A

21.0- 23.55.5- 7.518.0-21.0 1.0 max0.05 max1.0 2.5 max1.0- 2.0... 0.040.03...1.5- 2.51.75- 2.5
N0697547.0-52.023.0- 26.05.0- 7.0remainder... 0.03 max1.0...1.0 max... 0.030.030.70- 1.500.70- 1.20...
N06985remainder

A

21.0- 23.56.0- 8.018.0-21.0 1.5 max0.015 max1.0 max 5.0 max1.0 max... 0.040.03...1.5- 2.50.50 max
N06030remainder

A

28.0- 31.54.0-6.013.0-17.0 1.5- 4.00.03 max0.8 5.0 max1.5 max... 0.040.02...1.0- 2.40.30- 1.50
Ni-Fe-Cr-Mo Alloys
N0832025.0-27.021.0- 23.04.0- 6.0remainder ...0.05 max1.0...2.5 max ...0.040.034xC min... ...
Ni-Cr-Mo-Fe Alloy
N06002 remainder

A

20.5- 23.08.0- 10.017.0-20.00.20- 1.00.05- 0.151.00.5-2.51.0 max...0.040.03 .........
Ni-Fe-Cr-Co Alloy
R3055619.0-22.521.0- 23.02.5- 4.0remainder 2.0- 3.50.05- 0.150.20- 0.8016.0- 21.00.50- 2.00...0.040.015... ......0.10- 0.500.001- 0.100.005- 0.100.10- 0.300.02 max0.30 max0.3- 1.25
Ni-Cr-W-Mo Alloy
N06230remainder

A

20.0- 24.01.0- 3.03.0 max 13.0- 15.00.05- 0.150.25- 0.755.0 max0.30- 1.00...0.030.015... ......0.50 max...0.005- 0.050...0.015 max......
Low C-Ni-Cr-Mo Alloy
N06058balance20.0- 23.019.0- 21.01.5 max0.3 max0.010 max0.10 max0.3 max0.50 max0.0150.010...0.50 max...0.40 max0.02- 0.15
N06059balance22.0- 24.015.0- 16.51.5 max...0.010 max0.10†0.3 max0.5 max...0.0150.010...0.50 max...0.1- 0.4... ............... ...
Low C-Ni-Cr-Mo-Cu Alloy
N06200remainder

A

22.0- 24.015.0- 17.03.0 max...0.010 max0.08 2.0 max0.50 max... 0.0250.010...1.3- 1.9... 0.50 max
Low-C-Ni-Mo-Cr Alloy
N10362remainder

A

13.8-
15.6
21.5-
23.0
1.25 max...0.010 max0.08...0.60 max...0.0250.010.........0.50 max........................
Low C-Ni-Fe-Cr-Mo-Cu Alloy
N0803130.0-32.026.0- 28.06.0- 7.0balance...0.015 max0.3...2.0 max ...0.0200.010...1.0- 1.4 ............0.15- 0.25 .........
Low C-Ni-Cr-Mo-W Alloy
N06686remainder

A

19.0- 23.015.0- 17.05.0 max3.0- 4.40.010 max0.08 ...0.75 max...0.040.020.02- 0.25............ ...............
Ni-Co-Cr-Si Alloy
N12160remainder

A

26.0- 30.01.0 max3.5 max 1.0 max0.15 max2.4- 3.027.0- 33.01.5 max...0.0300.0150.20- 0.80 ............... ......1.0 max...... ...
Cr-Ni-Fe-N Alloy
R2003330.0-33.031.0- 35.00.50- 2.0balance...0.015 max0.050...2.0 max ...0.020.01...0.3- 1.20 ............0.35- 0.60 ...............
Low C-Ni-Mo-Cr-Ta Alloy
N06210remainder

A

18.0- 20.018.0- 20.01.0 max...0.015 max0.08 1.0 max0.50.35 max0.020.02 .................. ...1.5-
2.2
†Editorially corrected.

A The composition of the remainder shall be determined arithmetically by difference.

TABLE 2 Dimensions of Welded Pipe

Note 1-The following table is a partial reprint of Table 1 of ANSI B36.19.

Note 2-The decimal thickness listed for the respective pipe sizes represents their nominal or average wall dimensions.

Nominal Pipe Size, Outside Diameter Nominal Wall Thickness
Schedule 5S

A

Schedule 10S

A

Schedule 40SSchedule 80S
in.in.mmin. mmin.mmin.mm in.mm

1/8

0.40510.29 ......0.0491.240.068 1.73
¼0.54013.72 ......0.0651.650.088 2.24

3/8

0.67517.15 ......0.0651.650.091 2.31
½0.84021.34 0.0651.650.0832.110.109 2.77
¾1.05026.67 0.0651.650.0832.110.113 2.87
1.01.31533.410.065 1.650.1092.770.1333.38
1¼1.66042.16 0.0651.650.1092.770.140 3.56
1½1.90048.26 0.0651.650.1092.770.145 3.68
22.37560.330.065 1.650.1092.770.1543.91 0.2185.54
2½2.87573.03 0.0832.110.1203.050.203 5.160.2767.01
33.50088.900.083 2.110.1203.050.2165.33
3½4.000101.60 0.0832.110.1203.050.226 5.74
44.500114.300.083 2.110.1203.050.2376.02
55.563141.300.109 2.770.1343.400.2586.55
66.625168.280.109 2.770.1343.400.2807.11
88.625219.180.109 2.770.1483.760.3228.18

A Schedules 5S and 10S wall thicknesses do not permit threading in accordance with ANSI B2.1-1960.

abstract:

This specification covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007;... View More

Document History

October 1, 2010
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
1.1 This specification covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007;...
October 1, 2010
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
1.1 This specification2 covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007;...
ASTM B619-10e1
October 1, 2010
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
1.1 This specification covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007;...
June 1, 2006
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
1.1 This specification covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007;...
February 1, 2005
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
1.1 This specification covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007;...
February 1, 2004
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
1.1 This specification covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10242; UNS N10665; UNS N12160; UNS N10624; UNS N10629; UNS N10675; UNS N10276; UNS N06455; UNS N06007;...
May 10, 2000
Standard Specification for Welded Nickel and Nickel-Cobalt Alloy Pipe
1.1 This specification covers welded pipe of nickel and nickel-cobalt alloys (UNS N10001; UNS N10665; UNS N12160; UNS N10629; UNS N10675; UNS 10276; UNS N06455; UNS N06007; UNS N06975; UNS N08320;...
Advertisement