ASTM International - ASTM C1319-11

Standard Specification for Concrete Grid Paving Units

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 December 2011
Status: inactive
Page Count: 3
ICS Code (Concrete and concrete products): 91.100.30
scope:

1.1 This specification covers the requirements for concrete grid paving units for vehicular trafficways, parking areas, soil stabilization, and revetments. Maximum dimensions are 24 long by 24 in. wide (610 by 610 mm), with a minimum nominal thickness of 31/8 in. (80 mm).

Note 1-When particular features are desired, such as weight classification, higher compressive strength, surface texture, finish, color, or other special features, such properties should be specified separately by the purchaser. However, local sellers should be consulted as to availability of units having the desired features.

1.2 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers the requirements for concrete grid paving units proposed for use in vehicular trafficways, parking areas, soil stabilization, and revetments. Materials shall possess... View More

Document History

December 1, 2023
Standard Specification for Concrete Grid Paving Units
1.1 This specification covers the requirements for concrete grid paving units for vehicular trafficways, parking areas, soil stabilization, and revetments. Note 1: When particular features are...
June 1, 2023
Standard Specification for Concrete Grid Paving Units
1.1 This specification covers the requirements for concrete grid paving units for vehicular trafficways, parking areas, soil stabilization, and revetments. Note 1: When particular features are...
December 1, 2021
Standard Specification for Concrete Grid Paving Units
1.1 This specification covers the requirements for concrete grid paving units for vehicular trafficways, parking areas, soil stabilization, and revetments. Note 1: When particular features are...
June 1, 2017
Standard Specification for Concrete Grid Paving Units
1.1 This specification covers the requirements for concrete grid paving units for vehicular trafficways, parking areas, soil stabilization, and revetments. Note 1: When particular features are...
December 1, 2016
Standard Specification for Concrete Grid Paving Units
1.1 This specification covers the requirements for concrete grid paving units for vehicular trafficways, parking areas, soil stabilization, and revetments. Note 1: When particular features are...
December 1, 2014
Standard Specification for Concrete Grid Paving Units
1.1 This specification covers the requirements for concrete grid paving units for vehicular trafficways, parking areas, soil stabilization, and revetments. Note 1: When particular features are...
ASTM C1319-11
December 15, 2011
Standard Specification for Concrete Grid Paving Units
1.1 This specification covers the requirements for concrete grid paving units for vehicular trafficways, parking areas, soil stabilization, and revetments. Maximum dimensions are 24 long by 24 in....
December 1, 2006
Standard Specification for Concrete Grid Paving Units
1.1 This specification covers the requirements for concrete grid paving units for vehicular trafficways, parking areas, soil stabilization, and revetments. Maximum dimensions are 24 long by 24 in....
August 10, 2001
Standard Specification for Concrete Grid Paving Units
1.1 This specification covers the requirements for concrete grid paving units for vehicular trafficways, parking areas, soil stabilization, and revetments. Maximum dimensions are 24 long by 24 in....
August 10, 2001
Standard Specification for Concrete Grid Paving Units
1.1 This specification covers the requirements for concrete grid paving units for vehicular trafficways, parking areas, soil stabilization, and revetments. Maximum dimensions are 24 long by 24 in....
Advertisement