ASTM International - ASTM D1196/D1196M-12

Standard Test Method for Nonrepetitive Static Plate Load Tests of Soils and Flexible Pavement Components, for Use in Evaluation and Design of Airport and Highway Pavements

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2012
Status: inactive
Page Count: 3
ICS Code (Road construction materials): 93.080.20
ICS Code (Construction of airports): 93.120
significance And Use:

Field, in-place nonrepetitive static load tests are used for the evaluation and design of pavement structures. Nonrepetitive static plate load tests are performed on soils and unbound base and... View More

scope:

1.1 This test method covers the making of nonrepetitive static plate load tests on subgrade soils and pavement components, in either the compacted condition or the natural state, and provides data for use in the evaluation and design of rigid and flexible-type airport and highway pavements.

1.2 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2024
Standard Test Method for Nonrepetitive Static Plate Tests of Soils and Flexible Pavement Components for Use in Evaluation and Design of Airport and Highway Pavements
1.1 This test method covers the apparatus and procedure for making nonrepetitive static plate load tests on subgrade soils and compacted pavement components, in either the compacted condition or the...
August 1, 2021
Standard Test Method for Nonrepetitive Static Plate Tests of Soils and Flexible Pavement Components for Use in Evaluation and Design of Airport and Highway Pavements
1.1 This test method covers the apparatus and procedure for making nonrepetitive static plate load tests on subgrade soils and compacted pavement components, in either the compacted condition or the...
November 1, 2016
Standard Test Method for Nonrepetitive Static Plate Load Tests of Soils and Flexible Pavement Components, for Use in Evaluation and Design of Airport and Highway Pavements
1.1 This test method covers the making of nonrepetitive static plate load tests on subgrade soils and pavement components, in either the compacted condition or the natural state, and provides data...
ASTM D1196/D1196M-12
January 1, 2012
Standard Test Method for Nonrepetitive Static Plate Load Tests of Soils and Flexible Pavement Components, for Use in Evaluation and Design of Airport and Highway Pavements
1.1 This test method covers the making of nonrepetitive static plate load tests on subgrade soils and pavement components, in either the compacted condition or the natural state, and provides data...
Advertisement