ASTM International - ASTM A1048/A1048M-06(2011)

Standard Specification for Pressure Vessel Forgings, Alloy Steel, Higher Strength Chromium-Molybdenum-Tungsten for Elevated Temperature Service (Withdrawn 2016)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2011
Status: inactive
Page Count: 3
ICS Code (Steels for pressure purposes): 77.140.30
scope:

1.1 This specification covers chromium-molybdenum-tungsten alloy steel forgings intended primarily for use in boilers and pressure vessels for elevated temperature service.

1.1.1 Elevated temperatures are temperatures in the range where creep and stress rupture properties are important for the alloy steels in this specification.

1.2 Supplementary requirements are provided both in this specification and in the General Requirements Specification A788/A788M for use when additional testing or inspection is desired. These shall apply only when specified individually by the purchaser in the purchase order or contract.

1.3 Unless the order specifies the applicable "M" specification designation, the forgings shall be supplied to the inch-pound units.

1.4 The values stated in either inch-pound or SI (metric) units are to be regarded separately as standard. Within the text and tables, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

abstract:

This specification covers higher strength chromium-molybdenum-tungsten alloy steel forgings intended primarily for use in boilers and pressure vessels for elevated temperature service.... View More

Document History

ASTM A1048/A1048M-06(2011)
October 1, 2011
Standard Specification for Pressure Vessel Forgings, Alloy Steel, Higher Strength Chromium-Molybdenum-Tungsten for Elevated Temperature Service (Withdrawn 2016)
1.1 This specification covers chromium-molybdenum-tungsten alloy steel forgings intended primarily for use in boilers and pressure vessels for elevated temperature service. 1.1.1 Elevated...
September 1, 2006
Standard Specification for Pressure Vessel Forgings, Alloy Steel, Higher Strength Chromium-Molybdenum-Tungsten for Elevated Temperature Service
1.1 This specification covers chromium-molybdenum-tungsten alloy steel forgings intended primarily for use in boilers and pressure vessels for elevated temperature service. 1.1.1 Elevated...
Advertisement