ASTM International - ASTM C784-05(2012)

Standard Specification for Nuclear-Grade Aluminum Oxide-Boron Carbide Composite Pellets

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2012
Status: inactive
Page Count: 3
ICS Code (Fissile materials and nuclear fuel technology): 27.120.30
ICS Code (Salts): 71.060.50
scope:

1.1 This specification applies to pellets composed of mixtures of aluminum oxide and boron carbide that may be ultimately used in a reactor core, for example, in neutron absorber rods.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

abstract:

This specification applies to composite pellets composed of mixtures of nuclear-grade aluminum oxide and boron carbide that may be ultimately used in a reactor core, for example, in neutron... View More

Document History

January 1, 2020
Standard Specification for Nuclear-Grade Aluminum Oxide-Boron Carbide Composite Pellets
1.1 This specification applies to pellets composed of mixtures of aluminum oxide and boron carbide that may be ultimately used in a reactor core, for example, in neutron absorber rods. 1.2 The...
April 1, 2016
Standard Specification for Nuclear-Grade Aluminum Oxide-Boron Carbide Composite Pellets
1.1 This specification applies to pellets composed of mixtures of aluminum oxide and boron carbide that may be ultimately used in a reactor core, for example, in neutron absorber rods. 1.2 The...
ASTM C784-05(2012)
January 1, 2012
Standard Specification for Nuclear-Grade Aluminum Oxide-Boron Carbide Composite Pellets
This specification applies to composite pellets composed of mixtures of nuclear-grade aluminum oxide and boron carbide that may be ultimately used in a reactor core, for example, in neutron absorber...
January 1, 2005
Standard Specification for Nuclear-Grade Aluminum Oxide-Boron Carbide Composite Pellets
This specification applies to composite pellets composed of mixtures of nuclear-grade aluminum oxide and boron carbide that may be ultimately used in a reactor core, for example, in neutron absorber...
January 1, 1993
Standard Specification for Nuclear-Grade Aluminum Oxide-Boron Carbide Composite Pellets (Withdrawn 2002)
1.1 This specification applies to pellets composed of mixtures of aluminum oxide and boron carbide that may be ultimately used in a reactor core, for example, in neutron absorber rods. 1.2 The...
Advertisement