FORD - WSB-M4D821-A

ACETAL (POM) COPOLYMER, 25 % GLASS BEAD FILLED MOLDING COMPOUND

inactive
Organization: FORD
Publication Date: 3 February 2000
Status: inactive
Page Count: 6
scope:

1. SCOPE

Thematerialdefinedbythisspecificationis a thermoplasticacetal copolymer based on trioxane with 25 % glass bead filler.   2.   3. APPLICATION This specification was released originally for material used for the spool component of the web-grabber retractor front seat belt assembly. REQUIREMENTS 3.1 STATISTICALPROCESS Suppliers must conform to the requirements of Ford Quality System StandardQ-101. A mutually acceptable Control Plan as described therein is required for material/source approval. Appropriate statistical tools must be used to analyze process/product data so that variation in the final product is continuously reduced. 3.2 INFRARED SPECTROPHOTOMETRY AND/OR THERMAL ANALYSIS Ford Motor Company, at its option, may conduct infrared and/or thermal analysis of material/parts supplied to thisspecification.

Document History

October 4, 2017
ACETAL (POM) COPOLYMER, 25% GLASS BEAD FILLED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic acetal copolymer based on trioxane with 25% glass bead filler.
March 31, 2006
ACETAL (POM) COPOLYMER, 25 % GLASS BEAD FILLED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic acetal copolymer based on trioxane with 25% glass bead filler.
February 28, 2000
ACETAL (POM) COPOLYMER, 25 % GLASS BEAD FILLED MOLDING COMPOUND
1. SCOPE The material defined by this specification is a thermoplastic acetal copolymer based on trioxane with 25 % glass bead filler.
WSB-M4D821-A
February 3, 2000
ACETAL (POM) COPOLYMER, 25 % GLASS BEAD FILLED MOLDING COMPOUND
1. SCOPE Thematerialdefinedbythisspecificationis a thermoplasticacetal copolymer based on trioxane with 25 % glass bead filler.   2.   3. APPLICATION This specification was released originally for...
July 9, 1991
ACETAL (POM) COPOLYMER, 25% GLASS BEAD FILLED MOLDING COMPOUND
A description is not available for this item.
Advertisement