ASTM International - ASTM C936/C936M-11

Standard Specification for Solid Concrete Interlocking Paving Units

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 December 2011
Status: inactive
Page Count: 3
ICS Code (Road construction materials): 93.080.20
scope:

1.1 This specification covers the requirements for interlocking concrete pavers manufactured for the construction of paved surfaces.

1.2 When particular features are desired, such as weight classification, higher compressive strength, surface textures, finish, color, or other special features, such properties should be specified by the purchaser. Local sellers, however, should be consulted as to availability of units having the desired features.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

^REFERENCE:

ASTM Standards:

C33 Specification for Concrete Aggregates

C140 Test Methods for Sampling and Testing Concrete Masonry Units and Related Units

C150 Specification for Portland Cement

C207 Specification for Hydrated Lime for Masonry Purposes

C260 Specification for Air-Entraining Admixtures for Concrete

C331 Specification for Lightweight Aggregates for Concrete Masonry Units

C418 Test Method for Abrasion Resistance of Concrete by Sandblasting

C494/C494M Specification for Chemical Admixtures for Concrete

C595 Specification for Blended Hydraulic Cements

C618 Specification for Coal Fly Ash and Raw or Calcined Natural Pozzolan for Use in Concrete

C979 Specification for Pigments for Integrally Colored Concrete

C989 Specification for Slag Cement for Use in Concrete and Mortars

C1157 Performance Specification for Hydraulic Cement

C1240 Specification for Silica Fume Used in Cementitious Mixtures

C1645 Test Method for Freeze-thaw and De-icing Salt Durability of Solid Concrete Interlocking Paving Units

abstract:

This specification is intended for interlocking concrete pavers used in the construction of paved surfaces and manufactured from cementitious materials, aggregates, chemical admixtures, and other... View More

Document History

June 1, 2026
Standard Specification for Solid Concrete Interlocking Paving Units
1.1 This specification covers the requirements for interlocking concrete pavers manufactured for the construction of paved surfaces. 1.2 Concrete units covered by this specification shall be made...
June 15, 2024
Standard Specification for Solid Concrete Interlocking Paving Units
1.1 This specification covers the requirements for interlocking concrete pavers manufactured for the construction of paved surfaces. 1.2 Concrete units covered by this specification shall be made...
December 1, 2023
Standard Specification for Solid Concrete Interlocking Paving Units
1.1 This specification covers the requirements for interlocking concrete pavers manufactured for the construction of paved surfaces. 1.2 Concrete units covered by this specification shall be made...
June 15, 2023
Standard Specification for Solid Concrete Interlocking Paving Units
1.1 This specification covers the requirements for interlocking concrete pavers manufactured for the construction of paved surfaces. 1.2 Concrete units covered by this specification shall be made...
December 15, 2021
Standard Specification for Solid Concrete Interlocking Paving Units
1.1 This specification covers the requirements for interlocking concrete pavers manufactured for the construction of paved surfaces. 1.2 Concrete units covered by this specification shall be made...
August 1, 2021
Standard Specification for Solid Concrete Interlocking Paving Units
1.1 This specification covers the requirements for interlocking concrete pavers manufactured for the construction of paved surfaces. 1.2 Concrete units covered by this specification shall be made...
June 1, 2021
Standard Specification for Solid Concrete Interlocking Paving Units
1.1 This specification covers the requirements for interlocking concrete pavers manufactured for the construction of paved surfaces. 1.2 Concrete units covered by this specification shall be made...
June 1, 2020
Standard Specification for Solid Concrete Interlocking Paving Units
1.1 This specification covers the requirements for interlocking concrete pavers manufactured for the construction of paved surfaces. 1.2 Concrete units covered by this specification shall be made...
September 1, 2018
Standard Specification for Solid Concrete Interlocking Paving Units
1.1 This specification covers the requirements for interlocking concrete pavers manufactured for the construction of paved surfaces. 1.2 When particular features are desired, such as weight...
June 1, 2016
Standard Specification for Solid Concrete Interlocking Paving Units
1.1 This specification covers the requirements for interlocking concrete pavers manufactured for the construction of paved surfaces. 1.2 When particular features are desired, such as weight...
July 1, 2015
Standard Specification for Solid Concrete Interlocking Paving Units
1.1 This specification covers the requirements for interlocking concrete pavers manufactured for the construction of paved surfaces. 1.2 When particular features are desired, such as weight...
June 1, 2013
Standard Specification for Solid Concrete Interlocking Paving Units
1.1 This specification covers the requirements for interlocking concrete pavers manufactured for the construction of paved surfaces. 1.2 When particular features are desired, such as weight...
June 1, 2012
Standard Specification for Solid Concrete Interlocking Paving Units
1.1 This specification covers the requirements for interlocking concrete pavers manufactured for the construction of paved surfaces. 1.2 When particular features are desired, such as weight...
ASTM C936/C936M-11
December 15, 2011
Standard Specification for Solid Concrete Interlocking Paving Units
1.1 This specification covers the requirements for interlocking concrete pavers manufactured for the construction of paved surfaces. 1.2 When particular features are desired, such as weight...
July 1, 2009
Standard Specification for Solid Concrete Interlocking Paving Units
1.1 This specification covers the requirements for interlocking concrete pavers manufactured for the construction of paved surfaces. 1.2 When particular features are desired, such as weight...
Advertisement