ASTM International - ASTM D3823-07(2012)

Standard Practice for Determining Ticket Numbers for Sewing Threads

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2012
Status: inactive
Page Count: 2
ICS Code (Yarns): 59.080.20
significance And Use:

This system of sewing thread ticket numbers was developed to overcome the confusion arising from the use by the thread industry of a multiple number of undefined and unrelated ticketing... View More

scope:

1.1 This practice establishes standard ticket numbers for sewing thread regardless of fiber content or type of thread.

1.2 The values stated in inch-pound units are to be regarded as the standard; the values in English units are provided as information only and are not exact equivalents.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2024
Standard Practice for Determining Ticket Numbers for Sewing Threads
4.1 This system of sewing thread ticket numbers was developed to overcome the confusion arising from the use by the thread industry of a multiple number of undefined and unrelated ticketing systems....
July 1, 2018
Standard Practice for Determining Ticket Numbers for Sewing Threads
1.1 This practice establishes standard ticket numbers for sewing thread regardless of fiber content or type of thread. 1.2 The values stated in inch-pound units are to be regarded as the standard;...
ASTM D3823-07(2012)
February 1, 2012
Standard Practice for Determining Ticket Numbers for Sewing Threads
This system of sewing thread ticket numbers was developed to overcome the confusion arising from the use by the thread industry of a multiple number of undefined and unrelated ticketing systems. The...
January 1, 2007
Standard Practice for Determining Ticket Numbers for Sewing Threads
This system of sewing thread ticket numbers was developed to overcome the confusion arising from the use by the thread industry of a multiple number of undefined and unrelated ticketing systems. The...
September 10, 2001
Standard Practice for Determining Ticket Numbers for Sewing Threads
1.1 This practice establishes standard ticket numbers for sewing thread regardless of fiber content or type of thread. 1.2 The values stated in inch-pound units are to be regarded as the standard;...
September 10, 2001
Standard Practice for Determining Ticket Numbers for Sewing Threads
1.1 This practice establishes standard ticket numbers for sewing thread regardless of fiber content or type of thread. 1.2 The values stated in inch-pound units are to be regarded as the standard;...
Advertisement