ASTM International - ASTM F2935-12

Standard Specification for Chocks, Panama, Mooring Cast Steel

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2012
Status: inactive
Page Count: 3
ICS Code (Deck equipment and installations): 47.020.50
scope:

1.1 This specification covers the principal dimensions and materials of chocks installed in ships to comply with the regulations of the Panama Canal.

1.2 Chocks can be used with either wire rope or fiber and synthetic ropes.

1.3 Chocks are for mounting directly on a deck, seat (foundation) or for mounting in a bulwark.

1.4 To meet Panama Canal Company regulations the radius of contact surfaces of lines must be 180 mm.

1.5 The values stated in SI units are to be regarded as the standard.

abstract:

This specification covers the principal dimensions and materials of chocks installed in ships to comply with the regulations of the Panama Canal. It indicates the workmanship, finish, and... View More

Document History

May 1, 2023
Standard Specification for Chocks, Panama, Mooring Cast Steel
1.1 This specification covers the principal dimensions and materials of chocks installed in ships to comply with the regulations of the Panama Canal. 1.2 Chocks can be used with either wire rope or...
March 1, 2018
Standard Specification for Chocks, Panama, Mooring Cast Steel
1.1 This specification covers the principal dimensions and materials of chocks installed in ships to comply with the regulations of the Panama Canal. 1.2 Chocks can be used with either wire rope or...
ASTM F2935-12
January 1, 2012
Standard Specification for Chocks, Panama, Mooring Cast Steel
1.1 This specification covers the principal dimensions and materials of chocks installed in ships to comply with the regulations of the Panama Canal. 1.2 Chocks can be used with either wire rope or...
Advertisement