ASTM International - ASTM E2088-06(2011)
Standard Practice for Selecting, Preparing, Exposing, and Analyzing Witness Surfaces for Measuring Particle Deposition in Cleanrooms and Associated Controlled Environments
| Organization: | ASTM International |
| Publication Date: | 1 September 2011 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Cleanrooms and associated controlled environments): | 13.040.35 |
significance And Use:
This practice provides a standard approach to measuring particle deposition, or fallout, in cleanrooms and other controlled environments. It is based on the use of a witness surface to collect... View More
scope:
1.1 This practice is intended to assist in the selection, preparation, exposure, and analysis of witness surfaces for the purpose of characterizing particle deposition rates in cleanrooms and associated controlled environments, particularly for aerospace applications.
1.2 Requirements may be defined in terms of particle size distribution and count, percent area coverage, or product performance criteria such as optical transmission or scatter. Several choices for witness surfaces are provided.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History