ASTM International - ASTM F1137-11e1
Standard Specification for Phosphate/Oil Corrosion Protective Coatings for Fasteners
| Organization: | ASTM International |
| Publication Date: | 1 May 2011 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Fasteners in general): | 21.060.01 |
| ICS Code (Organic coatings): | 25.220.60 |
scope:
1.1 This specification covers the basic requirements for four grades of corrosion protection for fasteners. Grade A consists of a zinc phosphate coating with no additional sealer (dry), Grade B consists of a zinc phosphate coating with a dry organic sealer, Grade C, and Grade D consist of a zinc phosphate coating with supplemental protective oil type compound.
1.2 This specification is intended primarily for fasteners such as nuts, clips, washers, and other ferrous threaded and non-threaded fasteners that require corrosion protection.
1.3 These coatings may or may not have a decorative finish.
abstract:
This specification covers the basic physical requirements and test methods for phosphate/oil and phosphate/organic corrosion protective coatings for fasteners such as nuts, clips, washers, and... View More
Document History