ASTM International - ASTM B42-02

Standard Specification for Seamless Copper Pipe, Standard Sizes

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2002
Status: inactive
Page Count: 7
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification covers seamless copper pipe in all nominal or standard pipe sizes, both regular and extra-strong, suitable for use in plumbing, boiler feed lines, and for similar purposes.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information purposes only.

Document History

October 1, 2025
Standard Specification for Seamless Copper Pipe, Standard Sizes
1.1 This specification2 establishes the requirements for seamless copper pipe in all nominal or standard pipe sizes, both regular and extra-strong, suitable for use in plumbing, boiler feed lines,...
April 1, 2020
Standard Specification for Seamless Copper Pipe, Standard Sizes
1.1 This specification2 establishes the requirements for seamless copper pipe in all nominal or standard pipe sizes, both regular and extra-strong, suitable for use in plumbing, boiler feed lines,...
July 1, 2015
Standard Specification for Seamless Copper Pipe, Standard Sizes
15.1 For purposes of determining compliance with the specified limits for requirements of the properties listed in the following table, an observed value or a calculated value shall be rounded as...
May 15, 2015
Standard Specification for Seamless Copper Pipe, Standard Sizes
15.1 For purposes of determining compliance with the specified limits for requirements of the properties listed in the following table, an observed value or a calculated value shall be rounded as...
October 1, 2010
Standard Specification for Seamless Copper Pipe, Standard Sizes
This specification covers seamless copper pipe in all nominal standard pipe sizes, both regular and extra-strong, suitable for use in plumbing, boiler feed lines, and for similar purposes. The...
April 10, 2002
Standard Specification for Seamless Copper Pipe, Standard Sizes
This specification covers seamless copper pipe in all nominal standard pipe sizes, both regular and extra-strong, suitable for use in plumbing, boiler feed lines, and for similar purposes. The...
April 10, 2002
Standard Specification for Seamless Copper Pipe, Standard Sizes
1.1 This specification covers seamless copper pipe in all nominal or standard pipe sizes, both regular and extra-strong, suitable for use in plumbing, boiler feed lines, and for similar purposes. 1.2...
ASTM B42-02
April 10, 2002
Standard Specification for Seamless Copper Pipe, Standard Sizes
1.1 This specification covers seamless copper pipe in all nominal or standard pipe sizes, both regular and extra-strong, suitable for use in plumbing, boiler feed lines, and for similar purposes. 1.2...
January 1, 1996
Standard Specification for Seamless Copper Pipe, Standard Sizes
A description is not available for this item.
January 1, 1993
Standard Specification for Seamless Copper Pipe, Standard Sizes
A description is not available for this item.
Advertisement