ASTM International - ASTM E1247-92(2000)

Standard Test Method for Identifying Fluorescence in Object-Color Specimens by Spectrophotometry

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 2000
Status: inactive
Page Count: 2
ICS Code (Colours and measurement of light): 17.180.20
scope:

1.1 This test method provides spectrophotometric methods for identifying the presence of fluorescence in object-color specimens.

1.2 This test method requires the use of a spectrophotometer in which the spectral distribution of illumination on the specimen can be altered as desired.

1.3 Within the above limitations, this test method is general in scope rather than specific as to instrument or material.

1.4 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2023
Standard Practice for Detecting Fluorescence in Object-Color Specimens by Spectrophotometry
4.1 Several standards, including Practices E991, E1164, and Test Methods E1331, E1348 and E1349, require either the presence or absence of fluorescence exhibited by the specimen for correct...
November 1, 2017
Standard Practice for Detecting Fluorescence in Object-Color Specimens by Spectrophotometry
4.1 Several standards, including Practices E991, E1164, and Test Methods E1331, E1348 and E1349, require either the presence or absence of fluorescence exhibited by the specimen for correct...
July 1, 2012
Standard Practice for Detecting Fluorescence in Object-Color Specimens by Spectrophotometry
Several standards, including Practices E991, E1164, and Test Methods E1331, E1348 and E1349, require either the presence or absence of fluorescence exhibited by the specimen for correct application....
January 10, 2003
Standard Practice for Detecting Fluorescence in Object-Color Specimens by Spectrophotometry (Withdrawn 2012)
1.1 This practice provides spectrophotometric methods for detecting the presence of fluorescence in object-color specimens. Note 1—Since the addition of fluorescing agents (colorants, whitening...
ASTM E1247-92(2000)
July 10, 2000
Standard Test Method for Identifying Fluorescence in Object-Color Specimens by Spectrophotometry
1.1 This test method provides spectrophotometric methods for identifying the presence of fluorescence in object-color specimens. 1.2 This test method requires the use of a spectrophotometer in which...
Advertisement