ASTM International - ASTM E1251-94(1999)

Standard Test Method for Optical Emission Spectrometric Analysis of Aluminum and Aluminum Alloys by the Argon Atmosphere, Point-to-Plane, Unipolar Self-Initiating Capacitor Discharge

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 1999
Status: inactive
Page Count: 11
ICS Code (Aluminium and aluminium alloys): 77.120.10
scope:

1.1 This test method provides for the optical emission spectrometric analysis of aluminum and aluminum alloys, in cast or wrought form, for the following elements in the concentration ranges indicated:

Element Concentration, Range, % Silicon 0.001 to 24.0 Copper 0.001 to 20.0 Magnesium 0.001 to 11.0 Zinc 0.001 to 10.0 Tin 0.001 to 7.5 Nickel 0.001 to 4.0 Iron 0.001 to 3.5 Lithium 0.005 to 3.0 Manganese 0.001 to 2.0 Cobalt 0.001 to 2.0 Silver 0.001 to 1.5 Chromium 0.001 to 1.0 Zirconium 0.001 to 1.0 Lead 0.002 to 0.7 Bismuth 0.001 to 0.7 Cadmium 0.001 to 0.5 Beryllium 0.0001 to 0.5 Titanium 0.001 to 0.5 Antimony 0.001 to 0.5 Vanadium 0.001 to 0.15 Strontium 0.0001 to 0.07 Gallium 0.001 to 0.05 Sodium 0.0001 to 0.05 Boron 0.0001 to 0.05 Barium 0.0001 to 0.05 Calcium 0.001 to 0.05 Phosphorus 0.0001 to 0.01

1.2 This test method is suitable primarily for the control analysis of chill-cast specimens. Other forms may be analyzed, provided that (1) they are sufficiently massive to prevent undue heating, (2) they permit machining flat surfaces having a minimum diameter of approximately 15 mm, and (3) reference materials of similar metallurgical condition and chemical composition are available.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific safety hazard statements are given in 8.2 and Section 10.

Document History

October 1, 2025
Standard Test Method for Analysis of Aluminum and Aluminum Alloys by Spark Atomic Emission Spectrometry
1.1 This test method describes the analysis of aluminum and its alloys by spark-atomic emission spectrometry (Spark-AES). The aluminum specimen to be analyzed may be in the form of a chill cast disk,...
December 15, 2024
Standard Test Method for Analysis of Aluminum and Aluminum Alloys by Spark Atomic Emission Spectrometry
1.1 This test method describes the analysis of aluminum and its alloys by spark-atomic emission spectrometry (Spark-AES). The aluminum specimen to be analyzed may be in the form of a chill cast disk,...
October 1, 2017
Standard Test Method for Analysis of Aluminum and Aluminum Alloys by Spark Atomic Emission Spectrometry
1.1 This test method describes the analysis of aluminum and its alloys by spark-atomic emission spectrometry (Spark-AES). The aluminum specimen to be analyzed may be in the form of a chill cast disk,...
September 15, 2017
Standard Test Method for Analysis of Aluminum and Aluminum Alloys by Spark Atomic Emission Spectrometry
1.1 This test method describes the analysis of aluminum and its alloys by atomic emission spectrometry. The aluminum specimen to be analyzed may be in the form of a chill cast disk, casting, foil,...
March 15, 2011
Standard Test Method for Analysis of Aluminum and Aluminum Alloys by Spark Atomic Emission Spectrometry
The metallurgical properties of aluminum and its alloys are highly dependent on chemical composition. Precise and accurate analyses are essential to obtaining desired properties, meeting customer...
June 1, 2007
Standard Test Method for Analysis of Aluminum and Aluminum Alloys by Atomic Emission Spectrometry
1.1 This test method describes the analysis of aluminum and its alloys by atomic emission spectrometry. The aluminum specimen to be analyzed may be in the form of a chill cast disk, casting, foil,...
July 1, 2004
Test Method for Analysis of Aluminum and Aluminum Alloys by Atomic Emission Spectrometry
1.1 This test method describes the analysis of aluminum and its alloys by atomic emission spectrometry. The aluminum specimen to be analyzed may be in the form of a chill cast disk, casting, foil,...
ASTM E1251-94(1999)
June 10, 1999
Standard Test Method for Optical Emission Spectrometric Analysis of Aluminum and Aluminum Alloys by the Argon Atmosphere, Point-to-Plane, Unipolar Self-Initiating Capacitor Discharge
1.1 This test method provides for the optical emission spectrometric analysis of aluminum and aluminum alloys, in cast or wrought form, for the following elements in the concentration ranges...
Advertisement