ASTM International - ASTM D3888-12
Standard Terminology for Yarn Spinning Systems
| Organization: | ASTM International |
| Publication Date: | 1 February 2012 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Textile and leather technology (Vocabularies)): | 01.040.59 |
| ICS Code (Processes of the textile industry): | 59.020 |
significance And Use:
Terminology D3888 was originally developed as a terminology standard for rotor spinning when it evolved as a new yarn spinning technology in the 1980s. Ring spinning production had been the... View More
scope:
1.1 This terminology covers terms related to ring, rotor, and air jet yarn spinning systems.
1.1.1 This standard formerly only included terminology related to open-end spinning. It has been expanded to include terms relating to ring and air jet spinning systems.
1.1.2 While the term rotor spinning is technically correct, the terms rotor and open-end are used interchangeably in the textile industry.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.