ASTM International - ASTM A328/A328M-07(2012)

Standard Specification for Steel Sheet Piling

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2012
Status: inactive
Page Count: 2
ICS Code (Steel profiles): 77.140.70
scope:

1.1 This specification covers carbon steel sheet piling of structural quality for use in the construction of dock walls, sea walls, cofferdams, excavations, and like applications (see Specification A572/A572M).

1.2 When the steel is to be welded, it is presupposed that a welding procedure suitable for the grade of steel and intended use or service will be utilized. See Appendix X3 of Specification A6/A6M for information on weldability.

1.3 The values stated in either inch-pound units or SI units are to be regarded as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with this specification.

1.4 For sheet piling produced from coil and furnished without heat treatment or with stress relieving only, the additional requirements, including additional testing requirements and the reporting of additional test results, of Specification A6/A6M apply.

abstract:

This specification covers carbon steel sheet piling of structural quality for use in the construction of dock walls, sea walls, cofferdams, excavations, and similar applications. When the steel is... View More

Document History

March 1, 2024
Standard Specification for Steel Sheet Piling
1.1 This specification covers carbon steel sheet piling of structural quality for use in the construction of dock walls, sea walls, cofferdams, excavations, and like applications (see Specification...
Standard Specification for Steel Sheet Piling
1.1 This specification covers carbon steel sheet piling of structural quality for use in the construction of dock walls, sea walls, cofferdams, excavations, and like applications (see Specification...
November 1, 2013
Standard Specification for Steel Sheet Piling
1.1 This specification covers carbon steel sheet piling of structural quality for use in the construction of dock walls, sea walls, cofferdams, excavations, and like applications (see Specification...
May 1, 2013
Standard Specification for Steel Sheet Piling
1.1 This specification covers carbon steel sheet piling of structural quality for use in the construction of dock walls, sea walls, cofferdams, excavations, and like applications (see Specification...
ASTM A328/A328M-07(2012)
March 1, 2012
Standard Specification for Steel Sheet Piling
1.1 This specification covers carbon steel sheet piling of structural quality for use in the construction of dock walls, sea walls, cofferdams, excavations, and like applications (see Specification...
March 1, 2007
Standard Specification for Steel Sheet Piling
1.1 This specification covers carbon steel sheet piling of structural quality for use in the construction of dock walls, sea walls, cofferdams, excavations, and like applications (see Specification A...
March 1, 2005
Standard Specification for Steel Sheet Piling
1.1 This specification covers carbon steel sheet piling of structural quality for use in the construction of dock walls, sea walls, cofferdams, excavations, and like applications (see Specification A...
April 10, 2003
Standard Specification for Steel Sheet Piling
1.1 This specification covers carbon steel sheet piling of structural quality for use in the construction of dock walls, sea walls, cofferdams, excavations, and like applications (see Specification A...
March 10, 2000
Standard Specification for Steel Sheet Piling
1.1 This specification covers carbon steel sheet piling of structural quality for use in the construction of dock walls, sea walls, cofferdams, excavations, and like applications (see Specification...
Advertisement