ASTM International - ASTM B62-93

Standard Specification for Composition Bronze or Ounce Metal Castings (Withdrawn 2002)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1993
Status: inactive
Page Count: 3
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes requirements for an alloy having a composition of copper, tin, lead, and zinc, used for component castings of valves, flanges, and fittings. The common trade name of this alloy is 85-5-5-5; the correct identification is Copper Alloy UNS No. C83600.

1.2 The castings covered are used in products that may be manufactured in advance and supplied from stock from the manufacturer or other dealer.

1.3 The values stated in inch-pound units are to be regarded as the standard. Metric values given in parentheses are for information only.

Document History

October 1, 2025
Standard Specification for Composition Bronze or Ounce Metal Castings
1.1 This specification2 establishes requirements for an alloy having a composition of copper, tin, lead, and zinc, used for component castings of valves, flanges, and fittings. The common trade name...
April 1, 2017
Standard Specification for Composition Bronze or Ounce Metal Castings
1.1 This specification2 establishes requirements for an alloy having a composition of copper, tin, lead, and zinc, used for component castings of valves, flanges, and fittings. The common trade name...
May 1, 2015
Standard Specification for Composition Bronze or Ounce Metal Castings
1.1 This specification2 establishes requirements for an alloy having a composition of copper, tin, lead, and zinc, used for component castings of valves, flanges, and fittings. The common trade name...
April 1, 2009
Standard Specification for Composition Bronze or Ounce Metal Castings
1.1 This specification establishes requirements for an alloy having a composition of copper, tin, lead, and zinc, used for component castings of valves, flanges, and fittings. The common trade name...
December 10, 2002
Standard Specification for Composition Bronze or Ounce Metal Castings
This specification establishes requirements for an alloy having a composition of copper, tin, lead, and zinc which is used for component castings of valves, flanges, and fittings. The specimen shall...
ASTM B62-93
January 1, 1993
Standard Specification for Composition Bronze or Ounce Metal Castings (Withdrawn 2002)
1.1 This specification establishes requirements for an alloy having a composition of copper, tin, lead, and zinc, used for component castings of valves, flanges, and fittings. The common trade name...
Advertisement