ASTM International - ASTM D6997-12

Standard Test Method for Distillation of Emulsified Asphalt

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2012
Status: inactive
Page Count: 4
ICS Code (Road construction materials): 93.080.20
significance And Use:

This test method can be used for quantitative determination of residue and oil distillates in emulsified asphalts for specification acceptance, service evaluation, control, and research. This test... View More

scope:

1.1 This test method covers the quantitative determination of residue and oil distillate in emulsified asphalts composed principally of a semisolid or liquid asphaltic base, water, and an emulsifying agent.

1.2 The values stated in SI units are to be regarded as the standard. No other units of measurement are included in this standard.

1.3 This test method does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2024
Standard Test Method for Distillation of Emulsified Asphalt
1.1 This test method covers the quantitative determination of residue and oil distillate in emulsified asphalts composed principally of a semisolid or liquid asphaltic base, water, and an emulsifying...
October 15, 2020
Standard Test Method for Distillation of Emulsified Asphalt
1.1 This test method covers the quantitative determination of residue and oil distillate in emulsified asphalts composed principally of a semisolid or liquid asphaltic base, water, and an emulsifying...
ASTM D6997-12
February 1, 2012
Standard Test Method for Distillation of Emulsified Asphalt
This test method can be used for quantitative determination of residue and oil distillates in emulsified asphalts for specification acceptance, service evaluation, control, and research. This test...
August 1, 2004
Standard Test Method for Distillation of Emulsified Asphalt
1.1 This test method covers the quantitative determination of residue and oil distillate in emulsified asphalts composed principally of a semisolid or liquid asphaltic base, water, and an emulsifying...
Advertisement