ASTM International - ASTM D5343-06(2012)e1
Standard Guide for Evaluating Cleaning Performance of Ceramic Tile Cleaners
| Organization: | ASTM International |
| Publication Date: | 15 February 2012 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Surface active agents): | 71.100.40 |
significance And Use:
This guide suggests methodology for cleaning tests. This methodology can only be applied to assess product performance on typical bathroom soils and is not inclusive of all potential soils present... View More
scope:
1.1 This guide covers the evaluation of the cleaning performance of products intended for use on ceramic tiles. This guide provides techniques for soiling, cleaning, and evaluating performance of detergent systems under controlled, but practical, hard-surface cleaning conditions.
Note 1-The soils described in this guide are known in the industry as "soap scum."
1.2 Such systems include any detergent, cleaner, or abrasive cleanser intended for cleaning hard surfaces composed of ceramic tile. This guide is not appropriate for evaluating performance on grout. This guide also excludes other surfaces such as glass, resilient flooring, synthetic countertop surfaces or washable wall surfaces. The products for which this guide is intended include solutions of soluble powdered detergent, dilutions of concentrated liquid detergent, or products intended to be used full strength, for example, foams, sprays, liquid, wipes, powders, or paste.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Material Safety Data Sheets are available for reagents. Review them for hazards prior to usage.
Document History