ASTM International - ASTM E1289-97
Standard Specification for Reference Specimen for Sound Transmission Loss
| Organization: | ASTM International |
| Publication Date: | 10 November 1997 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Acoustic measurements and noise abatement in general): | 17.140.01 |
scope:
1.1 This specification describes the construction and installation of a standard reference specimen for quality control of laboratory sound transmission loss measurements using Test Method E90. Test Method E90 allows a significant latitude in the construction and operation of a test facility. It is the objective of standard measurement procedures that the property of a reference specimen being measured have the same value in all facilities.
1.2 This specification addresses the need for a reference specimen for sound transmission loss facilities where measurements are made according to Test Method E90. It describes in detail how the specimen is to be constructed and installed in a test opening.
1.3 The values stated in SI units are to be regarded as standard. The values in parentheses are provided for information only.
Document History