ASTM International - ASTM E2254-11

Standard Test Method for Storage Modulus Calibration of Dynamic Mechanical Analyzers

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2011
Status: inactive
Page Count: 3
ICS Code (Metrology and measurement in general): 17.020
significance And Use:

This test method calibrates or demonstrates conformity of a dynamic mechanical analyzer at an isothermal temperature within the range of -100 to 300 °C.

Dynamic mechanical analysis... View More

scope:

1.1 This test method describes the calibration or performance confirmation for the storage modulus scale of a commercial or custom built dynamic mechanical analyzer (DMA) over the temperature range of -100 to 300 °C using reference materials in the range of 1 to 200 GPa.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 15, 2024
Standard Test Method for Storage Modulus Calibration of Dynamic Mechanical Analyzers
1.1 This test method describes the calibration or performance confirmation for the storage modulus scale of a commercial or custom built dynamic mechanical analyzer (DMA) over the temperature range...
August 1, 2023
Standard Test Method for Storage Modulus Calibration of Dynamic Mechanical Analyzers
1.1 This test method describes the calibration or performance confirmation for the storage modulus scale of a commercial or custom built dynamic mechanical analyzer (DMA) over the temperature range...
August 1, 2018
Standard Test Method for Storage Modulus Calibration of Dynamic Mechanical Analyzers
1.1 This test method describes the calibration or performance confirmation for the storage modulus scale of a commercial or custom built dynamic mechanical analyzer (DMA) over the temperature range...
August 1, 2013
Standard Test Method for Storage Modulus Calibration of Dynamic Mechanical Analyzers
1.1 This test method describes the calibration or performance confirmation for the storage modulus scale of a commercial or custom built dynamic mechanical analyzer (DMA) over the temperature range...
ASTM E2254-11
August 1, 2011
Standard Test Method for Storage Modulus Calibration of Dynamic Mechanical Analyzers
1.1 This test method describes the calibration or performance confirmation for the storage modulus scale of a commercial or custom built dynamic mechanical analyzer (DMA) over the temperature range...
September 1, 2009
Standard Test Method for Storage Modulus Calibration of Dynamic Mechanical Analyzers
1.1 This test method describes the calibration or performance confirmation for the storage modulus scale of a commercial or custom built dynamic mechanical analyzer (DMA) over the temperature range...
February 1, 2008
Standard Test Method for Storage Modulus Calibration of Dynamic Mechanical Analyzers
1.1 This test method describes the calibration or performance confirmation for the storage modulus scale of a commercial or custom built dynamic mechanical analyzer (DMA) over the temperature range...
January 10, 2003
Standard Test Method for Storage Modulus Calibration of Dynamic Mechanical Analyzers
1.1 This test method describes the calibration or performance confirmation for the storage modulus scale of a commercial or custom built dynamic mechanical analyzer (DMA) over the temperature range...
Advertisement