ASTM International - ASTM A489-12

Standard Specification for Carbon Steel Lifting Eyes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2012
Status: inactive
Page Count: 4
ICS Code (Bolts, screws, studs): 21.060.10
scope:

1.1 This specification covers weldless forged, quenched, and tempered carbon steel threaded lifting eyes (formerly eyebolts) for overhead lifting.

Note 1-Lifting eyes carrying this specification number even though they are liquid quenched and tempered may be processed from carbon steel which, in the composition range permitted by this specification, could have a fracture appearance transition temperature (50 % shear) higher than operating temperatures. Therefore, in order to minimize the possibility of a brittle cleavage failure, these lifting eyes should never be loaded above the proof load, and should not be used when surface discontinuities exist on the lifting eyes.

1.2 The specification includes two types denoting shank pattern and one style denoting shank length (both defined in ASME B 18.15) as follows:

1.2.1 Type 1-Plain pattern (straight shank).

1.2.2 Type 2-Shoulder pattern.

1.2.3 Style B-Short length.

1.3 The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 Terms used in this specification are defined in Terminology F1789 unless otherwise defined herein.

abstract:

This specification covers the chemical, mechanical, grain size, and dimensional requirements for weldless forged, quenched, and tempered carbon steel threaded lifting eyes (formerly pertained to... View More

Document History

February 1, 2025
Standard Specification for Carbon Steel Eyebolts
1.1 This specification covers chemical, physical and mechanical requirements for forged, carbon steel threaded eyebolts intended for overhead lifting. 1.2 The specification includes two types...
March 1, 2018
Standard Specification for Carbon Steel Eyebolts
1.1 This specification covers chemical, physical and mechanical requirements for forged, carbon steel threaded eyebolts intended for overhead lifting. 1.2 The specification includes two types...
March 1, 2018
Standard Specification for Carbon Steel Eyebolts
1.1 This specification covers chemical, physical and mechanical requirements for forged, carbon steel threaded eyebolts intended for overhead lifting. 1.2 The specification includes two types...
ASTM A489-12
April 1, 2012
Standard Specification for Carbon Steel Lifting Eyes
1.1 This specification covers weldless forged, quenched, and tempered carbon steel threaded lifting eyes (formerly eyebolts) for overhead lifting. Note 1—Lifting eyes carrying this specification...
July 1, 2004
Standard Specification for Carbon Steel Lifting Eyes
1.1 This specification covers weldless forged, quenched, and tempered carbon steel threaded lifting eyes (formerly eyebolts) for overhead lifting. Note 1—Lifting eyes carrying this specification...
July 1, 2004
Standard Specification for Carbon Steel Lifting Eyes
1.1 This specification covers weldless forged, quenched, and tempered carbon steel threaded lifting eyes (formerly eyebolts) for overhead lifting. Note 1—Lifting eyes carrying this specification...
October 1, 2003
Standard Specification for Carbon Steel Lifting Eyes
1.1 This specification covers weldless forged, quenched, and tempered carbon steel threaded lifting eyes (formerly eyebolts) for overhead lifting. Lifting eyes carrying this specification number even...
May 10, 2000
Standard Specification for Carbon Steel Lifting Eyes
1.1 This specification covers weldless forged, quenched, and tempered carbon steel threaded lifting eyes (formerly eyebolts) for overhead lifting. Note-Lifting eyes carrying this specification number...
Advertisement