ASTM International - ASTM A490M-12
Standard Specification for High-Strength Steel Bolts, Classes 10.9 and 10.9.3, for Structural Steel Joints (Metric)
| Organization: | ASTM International |
| Publication Date: | 1 April 2012 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
1.1 This specification covers two types of quenched and tempered alloy steel, metric heavy hex structural bolts having a tensile strength of 1040 to 1210 MPa.
1.2 These bolts are intended for use in structural connections comparable to those covered under the requirements of the Specification for Structural Joints Using ASTM and bolts, approved by the Research Council on Structural Connections; endorsed by the American Institute of Steel Construction and by the Industrial Fastener Institute.
1.3 The bolts are furnished in nominal bolt diameters M12 to M36, inclusive. They are designated by type denoting chemical composition as follows:
| Type | Description |
| Type 1 | Medium carbon alloy steel |
| Type 2 | Withdrawn in 2002 |
| Type 3 | Weathering steel |
1.4 This specification is applicable to metric heavy hex structural bolts and alternate designs as established by the Research Council in its publication, Specification for Structural Joints Using ASTM and bolts.
1.5 For inch-pound bolts, see Specification A490.
1.6 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.7 The following safety hazards caveat pertains only to the Test Methods portion, Section 13, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
TABLE 1 Chemical Requirements for Type 1 Bolts
| Element | Heat Analysis, % | Product Analysis, % |
|---|---|---|
| Carbon | ||
| For sizes through M30 | 0.30-0.48 | 0.28-0.50 |
| For size M36 | 0.35-0.53 | 0.33-0.55 |
| Phosphorus, max | 0.040 | 0.045 |
| Sulfur, max | 0.040 | 0.045 |
| Alloying Elements | → See 6.1 ← | |
TABLE 2 Chemical Requirements for Type 3 Bolts
| Element | Heat Analysis, % | Product Analysis, % |
|---|---|---|
| Carbon | ||
| Sizes M20 and smaller | 0.20-0.53 | 0.19-0.55 |
| Sizes larger than M20. | 0.30-0.53 | 0.28-0.55 |
| Manganese, min | 0.40 | 0.37 |
| Phosphorus, max | 0.035 | 0.040 |
| Sulfur, max | 0.040 | 0.045 |
| Copper | 0.20-0.60 | 0.17-0.63 |
| Chromium, min | 0.45 | 0.42 |
| Nickel, min or | 0.20 | 0.17 |
| Molybdenum, min | 0.15 | 0.14 |
abstract:
This specification covers the chemical, mechanical, and metallurgical requirements for two types of heavy hex structural bolts made of quenched and tempered alloy steel and having specified... View More
Document History