ASTM International - ASTM A229/A229M-12

Standard Specification for Steel Wire, Quenched and Tempered for Mechanical Springs

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 April 2012
Status: inactive
Page Count: 4
ICS Code (Spring steels): 77.140.25
scope:

1.1 This specification covers two classes of round and shaped quenched and tempered steel spring wire intended especially for the manufacture of mechanical springs and wire forms.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system are not necessarily exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems can result in non-conformance with the standard.

abstract:

This specification covers two classes of oil-tempered steel spring wire intended especially for the manufacture of mechanical springs and wire forms. The steel may be made by any commercially... View More

Document History

August 15, 2024
Standard Specification for Steel Wire, Quenched and Tempered for Mechanical Springs
1.1 This specification covers two classes of commercial quality round and shaped quenched and tempered steel spring wire intended especially for the manufacture of mechanical springs and wire forms....
September 1, 2018
Standard Specification for Steel Wire, Quenched and Tempered for Mechanical Springs
1.1 This specification covers two classes of commercial quality round and shaped quenched and tempered steel spring wire intended especially for the manufacture of mechanical springs and wire forms....
September 1, 2017
Standard Specification for Steel Wire, Quenched and Tempered for Mechanical Springs
1.1 This specification covers two classes of commercial quality round and shaped quenched and tempered steel spring wire intended especially for the manufacture of mechanical springs and wire forms....
ASTM A229/A229M-12
April 15, 2012
Standard Specification for Steel Wire, Quenched and Tempered for Mechanical Springs
This specification covers two classes of oil-tempered steel spring wire intended especially for the manufacture of mechanical springs and wire forms. The steel may be made by any commercially...
Standard Specification for Steel Wire, Oil-Tempered for Mechanical Springs
This specification covers two classes of oil-tempered steel spring wire intended especially for the manufacture of mechanical springs and wire forms. The steel may be made by any commercially...
March 10, 1999
Standard Specification for Steel Wire, Oil-Tempered for Mechanical Springs
1.1 This specification covers two classes of oil-tempered steel spring wire intended especially for the manufacture of mechanical springs and wire forms. 1.2 The values stated in either SI (metric)...
Advertisement