ASTM International - ASTM F734-95(2011)
Standard Test Method for Shear Strength of Fusion Bonded Polycarbonate Aerospace Glazing Material
| Organization: | ASTM International |
| Publication Date: | 1 December 2011 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Rubber and plastics): | 49.025.40 |
significance And Use:
At this writing, aerospace quality extruded transparent polycarbonate material is not available in thicknesses greater than 0.5 in. (12.7 mm). When a requirement exists for sheets thicker than 0.5... View More
scope:
1.1 This test method determines the shear yield strength Fsy and shear ultimate strength Fsu of fusion bonds in polycarbonate by applying torsional shear loads to the fusion-bond line.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History