ASTM International - ASTM E1308-92(1999)

Guide for Identification of Polymers (Excludes Thermoset Elastomers) in Computerized Material Property Databases (Withdrawn 2000)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1999
Status: inactive
Page Count: 10
ICS Code (IT applications in information, documentation and publishing): 35.240.30
ICS Code (Plastics in general): 83.080.01
scope:

1.1 This document is a guide for the identification of polymers in computerized material property databases. It establishes essential and desirable elements of identity data and provides a recommended format for entry of these fields into a computerized database.

1.2 Polymers include thermoplastics and thermosets. Homopolymers, copolymers, and thermoplastic elastomers are polymeric structures included in this guide, along with blends that are mixtures of structurally different polymers. [Thermoset elastomers (rubbers) are not included in the scope of this document.]

1.3 Polymers are the basis for commercial plastics or thermoplastic elastomers and their molding compounds, which may be formulated with modifiers, such as additives, fillers, and reinforcements.

Note 1-The classification of reinforced polymers and polymer matrix composites has an overlapping gray area . (See Appendix X1.)

Document History

ASTM E1308-92(1999)
May 10, 1999
Guide for Identification of Polymers (Excludes Thermoset Elastomers) in Computerized Material Property Databases (Withdrawn 2000)
1.1 This document is a guide for the identification of polymers in computerized material property databases. It establishes essential and desirable elements of identity data and provides a...
Advertisement