ASTM International - ASTM E1309-00

Standard Guide for Identification of Fiber-Reinforced Polymer-Matrix Composite Materials in Databases

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2000
Status: inactive
Page Count: 15
ICS Code (IT applications in information, documentation and publishing): 35.240.30
scope:

1.1 This guide establishes the essential and desirable elements of data required for the identification of composite materials in computerized material property databases. A recommended format for entry of these fields into a computerized database is also provided. Examples of the application of this guide are included for filament-wound polymer-matrix composites, laminar polymer-matrix composites, and ceramic-matrix composites. An example for metal-matrix composites is planned for the next revision.

1.2 The recommended format described in this document is suggested for use in recording data in a computerized database, which is different from contractual reporting of actual test results. The latter type of information is described in a materials specification or shown on business transactions, and is subject to agreement between vendor and purchaser.

1.3 This guide defines the information which is considered essential to uniquely describe a composite material. A format is recommended for placing these data in fields suitable for a computerized database. Additional fields which are considered desirable, but not essential, are also defined. The purpose is to facilitate efficient storage and retrieval of the information with a computer and to allow meaningful comparison of data from different sources.

Document History

August 1, 2011
Standard Guide for Identification of Fiber-Reinforced Polymer-Matrix Composite Materials in Databases (Withdrawn 2015)
1.1 This guide establishes essential and desirable data elements for fiber-reinforced composite materials for two purposes: to establish the material identification component of data-reporting...
October 1, 2005
Standard Guide for Identification of Fiber-Reinforced Polymer-Matrix Composite Materials in Databases
1.1 This guide establishes essential and desirable data elements for fiber-reinforced composite materials for two purposes: to establish the material identification component of data-reporting...
ASTM E1309-00
March 10, 2000
Standard Guide for Identification of Fiber-Reinforced Polymer-Matrix Composite Materials in Databases
1.1 This guide establishes the essential and desirable elements of data required for the identification of composite materials in computerized material property databases. A recommended format for...
Advertisement