ASTM International - ASTM D2484-06(2012)e1
Standard Specification for Polyester Film Pressure-Sensitive Electrical Insulating Tape (Withdrawn 2020)
| Organization: | ASTM International |
| Publication Date: | 1 April 2012 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
1.1 This specification covers electrical insulating tape consisting of a polyester plastic film coated on one side with a pressure-sensitive adhesive.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parenthesis are provided for information only.
Note 1-This standard and IEC 60454-3-2 and -3 are similar but not equivalent in all details.
abstract:
This specification covers the manufacture, testing, and standard requirements of four types of electrical insulating tape consisting of a polyester plastic film coated on one side with a... View More
Document History