ASTM International - ASTM D5224-12

Standard Practice for Compression Molding Test Specimens of Thermosetting Molding Compounds

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2012
Status: inactive
Page Count: 6
ICS Code (Equipment for the metallurgical industry): 77.180
significance And Use:

The conditions at which compounds are molded are known to influence the properties of the specimens. The degree of cure, elimination of knit-lines between particles, density of the part, and... View More

scope:

1.1 This practice covers the general principles to be followed when compression molding test specimens of thermosetting molding compounds, such as phenolics, aminoplastics, melamine phenolics, epoxies, and unsaturated polyesters.

1.2 Molding conditions are given for amino, phenolic, and allyl molding compounds. The exact molding conditions will vary from material to material, and, if not incorporated in the material specification, shall be agreed upon between the purchaser and the supplier or determined by previous experience with the particular type of material being used

1.3 The values stated in SI units are to be regarded as standard. The values in parentheses are given for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-This standard and ISO 295 address the same subject matter, but differ in technical content.

Document History

May 1, 2019
Standard Practice for Compression Molding Test Specimens of Thermosetting Molding Compounds
1.1 This practice covers the general principles to be followed when compression molding test specimens of thermosetting molding compounds, such as phenolics, aminoplastics, melamine phenolics,...
ASTM D5224-12
April 1, 2012
Standard Practice for Compression Molding Test Specimens of Thermosetting Molding Compounds
1.1 This practice covers the general principles to be followed when compression molding test specimens of thermosetting molding compounds, such as phenolics, aminoplastics, melamine phenolics,...
March 15, 2006
Standard Practice for Compression Molding Test Specimens of Thermosetting Molding Compounds
1.1 This practice covers the general principles to be followed when compression molding test specimens of thermosetting molding compounds, such as phenolics, aminoplastics, melamine phenolics,...
November 10, 2000
Standard Practice for Compression Molding Test Specimens of Thermosetting Molding Compounds
1.1 This practice covers the general principles to be followed when compression molding test specimens of thermosetting molding compounds, such as phenolics, aminoplastics, melamine phenolics,...
Advertisement