ASTM International - ASTM B522-01(2012)

Standard Specification for Gold-Silver-Platinum Electrical Contact Alloy

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2012
Status: inactive
Page Count: 3
ICS Code (Other non-ferrous metals and their alloys): 77.120.99
scope:

1.1 This specification covers 69 % gold, 25 % silver, 6 % platinum alloy tubing, rod, wire, and sheet material for sliding electrical contacts.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers 69% gold, 25% silver, 6% platinum alloy tubing, rod, wire, and sheet material for sliding electrical contacts. The material shall be finished by such operations (cold... View More

Document History

November 1, 2021
Standard Specification for Gold-Silver-Platinum Electrical Contact Alloy
1.1 This specification covers 69 % gold, 25 % silver, 6 % platinum alloy tubing, rod, wire, and sheet material for sliding electrical contacts. 1.2 The values stated in inch-pound units are to be...
April 1, 2017
Standard Specification for Gold-Silver-Platinum Electrical Contact Alloy
1.1 This specification covers 69 % gold, 25 % silver, 6 % platinum alloy tubing, rod, wire, and sheet material for sliding electrical contacts. 1.2 The values stated in inch-pound units are to be...
ASTM B522-01(2012)
May 1, 2012
Standard Specification for Gold-Silver-Platinum Electrical Contact Alloy
1.1 This specification covers 69 % gold, 25 % silver, 6 % platinum alloy tubing, rod, wire, and sheet material for sliding electrical contacts. 1.2 The values stated in inch-pound units are to be...
June 1, 2006
Standard Specification for Gold-Silver-Platinum Electrical Contact Alloy
1.1 This specification covers 69 % gold, 25 % silver, 6 % platinum alloy tubing, rod, wire, and sheet material for sliding electrical contacts. 1.2 The values stated in inch-pound units are to be...
June 10, 2001
Standard Specification for Gold-Silver-Platinum Electrical Contact Alloy
1.1 This specification covers 69% gold, 25% silver, 6% platinum alloy tubing, rod, wire, and sheet material for sliding electrical contacts. 1.2 The values stated in inch-pound units are to be...
June 10, 2001
Standard Specification for Gold-Silver-Platinum Electrical Contact Alloy
1.1 This specification covers 69% gold, 25% silver, 6% platinum alloy tubing, rod, wire, and sheet material for sliding electrical contacts. 1.2 The values stated in inch-pound units are to be...
Advertisement