ASTM International - ASTM D4260-05(2012)

Standard Practice for Liquid and Gelled Acid Etching of Concrete

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2012
Status: inactive
Page Count: 3
ICS Code (Concrete structures): 91.080.40
significance And Use:

This practice is used to prepare concrete for coatings where optimum bond is desired for service conditions such as continuous or intermittent immersion, temperature cycling, or mechanical... View More

scope:

1.1 This practice covers surface preparation of concrete to prepare the surface prior to the application of coatings.

1.2 This practice is intended to alter the surface profile of the concrete and to remove foreign materials and weak surface laitance.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Section 6.

Document History

April 1, 2023
Standard Practice for Liquid and Gelled Acid Etching of Concrete
1.1 This practice covers surface preparation of concrete to prepare the surface prior to the application of coatings. 1.2 This practice is intended to alter the surface profile of the concrete and...
September 1, 2017
Standard Practice for Liquid and Gelled Acid Etching of Concrete
1.1 This practice covers surface preparation of concrete to prepare the surface prior to the application of coatings. 1.2 This practice is intended to alter the surface profile of the concrete and...
ASTM D4260-05(2012)
May 1, 2012
Standard Practice for Liquid and Gelled Acid Etching of Concrete
1.1 This practice covers surface preparation of concrete to prepare the surface prior to the application of coatings. 1.2 This practice is intended to alter the surface profile of the concrete and...
June 1, 2005
Standard Practice for Liquid and Gelled Acid Etching of Concrete
1.1 This practice covers surface preparation of concrete to prepare the surface prior to the application of coatings. 1.2 This practice is intended to alter the surface profile of the concrete and to...
January 1, 1999
Standard Practice for Acid Etching Concrete
1.1 This practice includes surface preparation of concrete to prepare the surface prior to the application of coatings. 1.2 This practice is intended to alter the surface profile of the concrete and...
Advertisement