ASTM International - ASTM A574M-12
Standard Specification for Alloy Steel Socket-Head Cap Screws (Metric) (Withdrawn 2015)
| Organization: | ASTM International |
| Publication Date: | 1 April 2012 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
1.1 This specification covers the requirements for quenched and tempered alloy steel hexagon socket-head cap screws, 1.6 mm through 48 mm in diameter having a minimum ultimate tensile strength of 1220 MPa.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
Note 1-This specification is the metric companion of Specification A574.
1.3 The following hazard caveat pertains only to the test method portions, sections 5.1, 5.6, 8, and 12, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers the requirements for quenched and tempered alloy steel socket-head cap screws. The screws shall be fabricated from steel made to fine grain practice and shall be alloy... View More
Document History