ASTM International - ASTM B924-02(2012)
Standard Specification for Seamless and Welded Nickel Alloy Condenser and Heat Exchanger Tubes With Integral Fins
Organization: | ASTM International |
Publication Date: | 1 May 2012 |
Status: | inactive |
Page Count: | 5 |
ICS Code (Nickel, chromium and their alloys): | 77.120.40 |
scope:
1.1 This specification describes seamless and welded nickel alloy tubing on which the external or internal surface, or both, has been modified by a cold forming process to produce an integral enhanced surface, for improved heat transfer. The tubes are used in surface condensers, evaporators, heat exchangers and similar heat transfer apparatus in unfinned end diameters up to and including 1 in. (25.4 mm).
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 The following precautionary statement pertains to the test method portion only: Section 10 of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory requirements prior to use.
abstract:
This specification covers seamless and welded nickel alloy tubing with either or both external and internal surfaces have been modified by cold forming. The cold forming process produces an... View More